EN
  • EN
  • DE

TDA3629/N2

Part No TDA3629/N2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840053-TDA3629/N2
Ultra Librarian 3D Model Ultra Librarian TDA3629/N2 CAD Model

Description

Product Overview: TDA3629/N2 Light Position Controller by NXP

The TDA3629/N2 is a sophisticated light position controller integrated circuit (IC) designed and manufactured by NXP Semiconductors. This high-performance IC is crafted to meet the demanding requirements of advanced lighting systems, providing precise control and efficient operation.

Key Features

  • Multiple Output Channels: The TDA3629/N2 features multiple output channels, enabling control of various light sources simultaneously, making it ideal for complex lighting arrangements.
  • High Integration: With integrated components that minimize the need for external parts, the TDA3629/N2 offers a compact and cost-effective solution for lighting control applications.
  • Wide Operating Voltage Range: The device operates across a wide range of voltages, accommodating different power supplies and ensuring versatility in various application contexts.
  • Thermal Protection: The built-in thermal protection safeguards the IC against overheating, enhancing the reliability and longevity of the product.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA3629/N2 helps reduce energy usage, making it a suitable choice for eco-conscious applications.

Applications

The TDA3629/N2 is particularly well-suited for automotive lighting systems, where precision and reliability are paramount. It can be used in headlight control units, rear lighting modules, and interior illumination systems. Additionally, its versatility makes it a good fit for industrial and consumer lighting solutions that require accurate light positioning and intensity control.

Technical Specifications

The TDA3629/N2 operates within an ambient temperature range of -40°C to +85°C, ensuring performance under extreme conditions. It is housed in a robust package that meets industry standards for durability and ease of integration into existing systems.

Quality and Support

NXP Semiconductors is known for its commitment to quality, and the TDA3629/N2 is no exception. Customers can expect reliable operation backed by NXP's comprehensive technical support and documentation, ensuring a smooth integration process and long-term performance.

You May Also Be Interested in

Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,691 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess