EN
  • EN
  • DE

TDA3608TH/N3C,512

Part No TDA3608TH/N3C,512
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC MULT VOLT REG W/SWITCH 20HSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Processor
Operating Supply Current 500μA
Supply Voltage - Operating 9.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-HSOP
Win Source Part Number 128866-TDA3608TH/N3C,512
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA3608TH/N3C,512 CAD Model

Description

The TDA3608TH/N3C,512 is a multifunctional integrated circuit developed by NXP Semiconductors, designed to provide a comprehensive power management solution for portable devices. This versatile IC is particularly well-suited for applications in the automotive industry, where reliability and efficiency are of paramount importance. With its robust design, it ensures that electronic components receive stable power supply while also offering protection features that safeguard the system against various electrical hazards.

Key Features

  • Voltage Regulation: The TDA3608TH/N3C,512 includes multiple voltage regulators that deliver stable outputs, ensuring consistent performance of the device it powers.
  • Multiple Output Channels: This IC features three output channels, each of which can be independently controlled and monitored, providing flexibility in managing different power requirements within the system.
  • Power Saving Modes: It supports various power-saving modes, including a low quiescent current mode, which helps to extend the battery life of portable devices.
  • Protection Circuits: The device is equipped with several protection circuits, including overvoltage, thermal shutdown, and short-circuit protection, which contribute to the overall durability and safety of the application.
  • Temperature Range: It operates within an extended temperature range, making it suitable for harsh environments often encountered in automotive applications.
  • Package: The TDA3608TH/N3C,512 is available in a Heat Sink Small Outline Package (HSOP), which is designed for efficient thermal dissipation and space-saving on the PCB.

Applications

The NXP TDA3608TH/N3C,512 is ideal for a wide range of applications, particularly in the automotive sector, such as car infotainment systems, navigation units, and dashboard electronics. It can also be utilized in other portable electronic devices that require reliable power management, including handheld medical equipment, industrial control systems, and portable media players.

Conclusion

In summary, the TDA3608TH/N3C,512 from NXP Semiconductors is a highly reliable and efficient power management IC that offers multiple features to ensure stable operation of electronic systems. Its robust protection mechanisms and flexible power management capabilities make it an essential component for designers looking to enhance the performance and safety of their automotive and portable electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess