EN
  • EN
  • DE
  • IT

TDA2654

Part No TDA2654
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Vertical deflection circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1265966-TDA2654
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA2654 CAD Model

Description

The TDA2654 is a high-performance integrated circuit produced by NXP Semiconductors, renowned for its robust design and versatility in various electronic applications. This product is part of NXP's extensive portfolio of semiconductor solutions that are engineered to meet the rigorous demands of the modern electronics industry.

Key Features

  • High Integration: The TDA2654 integrates multiple functions into a single chip, which helps in reducing the overall component count in electronic designs and simplifies the circuit complexity.
  • Efficiency: Designed for optimal power management, the TDA2654 is capable of delivering efficient performance, which is crucial for battery-powered devices and applications requiring energy conservation.
  • Durability: NXP's commitment to quality ensures that the TDA2654 can withstand harsh operating conditions and maintain its performance over a wide temperature range.
  • Compatibility: The chip is designed to be compatible with a broad range of peripheral components, allowing for flexibility in design and ease of integration into existing systems.

Applications

The versatility of the TDA2654 makes it suitable for a wide array of applications, including but not limited to:

  • Audio and video equipment
  • Automotive electronics
  • Communication devices
  • Power supply units

Technical Specifications

The TDA2654 boasts a range of technical specifications that make it an ideal choice for designers looking for a reliable and high-performing IC:

  • Voltage range: Specified in the datasheet
  • Current handling: Specified in the datasheet
  • Package type: Available in various package options to suit different assembly requirements
  • Operating temperature range: Specified in the datasheet

For detailed technical specifications, reference to the TDA2654 datasheet provided by NXP Semiconductors is recommended.

Quality and Support

NXP Semiconductors is committed to delivering high-quality products. The TDA2654 is backed by NXP's comprehensive technical support and customer service, ensuring that clients have access to the resources needed to facilitate their design and production processes.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess