EN
  • EN
  • DE

TDA19977BHV/15

Part No TDA19977BHV/15
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840046-TDA19977BHV/15
Ultra Librarian 3D Model Ultra Librarian TDA19977BHV/15 CAD Model

Description

The NXP TDA19977BHV/15 is an advanced HDMI interface IC designed to facilitate high-definition multimedia transmission for a wide range of applications. This powerful chip is capable of handling the latest HDMI specifications, ensuring your devices can deliver a seamless audiovisual experience.

Key Features

  • High-Definition Support: The TDA19977BHV/15 supports full HD resolutions up to 1080p, providing crystal-clear images for an immersive viewing experience.
  • Deep Color Technology: It is equipped with deep color technology, allowing for billions of colors to be displayed, significantly enhancing picture quality and detail.
  • Audio Return Channel (ARC): The inclusion of ARC means that it can send and receive audio without the need for an additional audio cable, simplifying system setups.
  • 3D Capabilities: This interface IC supports 3D video formats, enabling compatibility with 3D television broadcasts and gaming consoles.
  • Content Type Bits: It can transmit content type bits to the TV, which allows for optimized display settings based on the type of content being viewed.

Advanced Connectivity

Equipped with four HDMI input ports, the TDA19977BHV/15 offers versatile connectivity options, making it an ideal solution for multi-source devices. Its sophisticated design ensures that it can seamlessly switch between different inputs without compromising on quality or performance.

Enhanced Audio Performance

In addition to its video capabilities, this IC delivers exceptional audio performance with support for high-bitrate audio streams. It can handle Dolby TrueHD and DTS-HD Master Audio formats, providing a high-fidelity sound that matches the high-quality visuals.

Low Power Consumption

Designed with energy efficiency in mind, the TDA19977BHV/15 maintains low power consumption without sacrificing performance. This makes it an environmentally friendly choice for device manufacturers looking to reduce the energy footprint of their products.

Applications

The TDA19977BHV/15 is suitable for a diverse range of applications, including digital TVs, AV receivers, set-top boxes, and home theater systems. Its robust feature set ensures that end-users enjoy a rich multimedia experience, whether they are watching movies, playing games, or streaming content.

You May Also Be Interested in

Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.3322 $66.6610
11+ $10.9390 $120.3290
17+ $10.5971 $180.1507
23+ $10.2552 $235.8696
30+ $9.9145 $297.4350
39+ $8.8889 $346.6671
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess