EN
  • EN
  • DE

TDA18252HN

Part No TDA18252HN
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Cable Silicon Tuner
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1265910-TDA18252HN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA18252HN CAD Model

Description

The TDA18252HN from NXP Semiconductors is a cutting-edge silicon tuner designed to deliver exceptional performance for digital TV and set-top box applications. This highly integrated device is part of NXP's renowned silicon tuner portfolio that offers solutions for a wide range of broadcasting standards, including DVB-T, DVB-T2, DVB-C, DVB-C2, DVB-S, and DVB-S2.

Key Features

  • Multi-Standard Support: The TDA18252HN is capable of receiving various digital terrestrial and cable standards, ensuring flexibility and future-proofing for global TV and set-top box markets.
  • High Integration: This silicon tuner integrates an RF tracking filter, an RF amplifier, a polyphase filter, and an oscillator, reducing the bill of materials and simplifying design-in for manufacturers.
  • Low Power Consumption: Designed with energy efficiency in mind, the TDA18252HN helps achieve low power operation, making it an ideal choice for eco-friendly and power-sensitive applications.
  • Superior Performance: It boasts excellent phase noise characteristics, a high level of integration, and robustness to LTE interference, providing a high-quality signal reception under various conditions.

Applications

The versatility of the TDA18252HN allows it to be used in a variety of devices, including:

  • Integrated Digital Televisions (iDTVs)
  • Digital Set-Top Boxes
  • Personal Video Recorders (PVRs)
  • PC TV accessories

Technical Specifications

The TDA18252HN is packaged in a small HVQFN40 package, making it suitable for compact designs. It operates over a wide frequency range and is designed to work with single or multiple conversion tuner architectures. The device also features I2C-bus control for easy integration into system designs.

Conclusion

With its support for multiple broadcast standards, high integration level, low power consumption, and exceptional performance, the NXP TDA18252HN silicon tuner represents a smart choice for manufacturers looking to develop or upgrade their digital TV and set-top box offerings. Its technical sophistication and adaptability ensure that it stands out as a leader in the competitive tuner market.

You May Also Be Interested in

Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Samsung
Need more? Email Us
IXYS
Lowest to $7.8205
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Microchip Technology
Lowest to $6.2562
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Intel
Lowest to $50.4238
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5304 $61.2160
95+ $1.2555 $119.2725
145+ $1.2162 $176.3490
200+ $1.1769 $235.3800
255+ $1.1377 $290.1135
340+ $1.0199 $346.7660
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,300 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess