EN
  • EN
  • DE

TDA18252HN/C1,557

Part No TDA18252HN/C1,557
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO SILICON TUNER 48HVQFN / Video Tuner IC I2C 48-HVQFN (7x7) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tray
Product Status Obsolete
Function Tuner
Applications Consumer Video
Control Interface I²C
Voltage - Supply 3.3V ~ 3.6V
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (7x7)
Base Product Number TDA182
Standard Package 1,300 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 936297-TDA18252HN/C1,557
Ultra Librarian 3D Model Ultra Librarian TDA18252HN/C1,557 CAD Model

Description

The NXP TDA18252HN/C1,557 is a cutting-edge silicon tuner integrated circuit designed for high-performance television and set-top box applications. This state-of-the-art component is a member of NXP's renowned family of hybrid silicon tuners that offer a perfect blend of analog and digital reception capabilities.

Engineered to provide exceptional reception quality, the TDA18252HN/C1,557 supports various digital terrestrial standards, including DVB-T, DVB-T2, ISDB-T, and ATSC. It is also compatible with digital cable standards like DVB-C and QAM. The versatility of this silicon tuner makes it an ideal choice for a wide range of consumer electronics, ensuring seamless integration into global markets.

The TDA18252HN/C1,557 boasts a high level of integration, which significantly reduces the external component count, leading to a simpler design and lower overall system costs. Its compact footprint makes it suitable for space-constrained applications, allowing manufacturers to design sleek and modern devices without compromising on performance.

With its advanced phase-locked loop (PLL) technology, the TDA18252HN/C1,557 ensures precise and stable tuning across the entire frequency range. The device is also equipped with an integrated low-noise amplifier (LNA), which enhances signal sensitivity and improves the signal-to-noise ratio, delivering a crisp and clear viewing experience even in areas with weak signal conditions.

The TDA18252HN/C1,557 is designed with power efficiency in mind, featuring a smart power management system that minimizes power consumption during operation. This makes it an eco-friendly choice for manufacturers looking to develop energy-efficient products.

For developers and engineers, NXP provides comprehensive technical support and documentation, including datasheets, application notes, and reference designs, to facilitate the integration of the TDA18252HN/C1,557 into their projects. With its robust performance, ease of integration, and support for multiple broadcasting standards, the TDA18252HN/C1,557 is a top-tier solution for next-generation TV and set-top box applications.

You May Also Be Interested in

Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.1970 $72.7880
8+ $14.9307 $119.4456
12+ $14.4641 $173.5692
17+ $13.9974 $237.9558
22+ $13.5308 $297.6776
29+ $12.1310 $351.7990
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,620 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess