EN
  • EN
  • DE

TDA18250HN/C1,557

Part No TDA18250HN/C1,557
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO TUNER 48HVQFN / Video Tuner IC I2C 48-HVQFN (7x7) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tray
Product Status Obsolete
Function Tuner
Applications Consumer Video
Control Interface I²C
Voltage - Supply 3.3V
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (7x7)
Base Product Number TDA182
Standard Package 1,300 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 361794-TDA18250HN/C1,557
Ultra Librarian 3D Model Ultra Librarian TDA18250HN/C1,557 CAD Model

Description

The TDA18250HN/C1,557 is a cutting-edge silicon tuner IC designed and manufactured by NXP Semiconductors. This high-performance integrated circuit is specifically engineered for cable and terrestrial digital and analog television reception. Its versatility and efficiency make it an ideal choice for a wide range of applications including set-top boxes, TVs, PC TV accessories, and multimedia devices.

Key Features

  • High Integration: The TDA18250HN/C1,557 integrates multiple functions into a single chip, reducing the overall component count and simplifying the design process for manufacturers.
  • Wide Frequency Range: This tuner supports a broad frequency range, making it suitable for various global broadcasting standards.
  • Low Power Consumption: Designed with power efficiency in mind, it helps to minimize the power requirements of the host device, contributing to energy savings and longer device operation.
  • Advanced Signal Processing: It features state-of-the-art signal processing capabilities, ensuring clear and stable reception even in challenging signal conditions.
  • Compact Design: The small form factor of the TDA18250HN/C1,557 allows for its integration into space-constrained designs without compromising performance.

Technical Specifications

Parameter Specification
Package HVQFN40
Supply Voltage 3.3V
Operating Temperature -40°C to +85°C
Frequency Range 42MHz to 1002MHz

Applications

The versatility of the TDA18250HN/C1,557 allows it to be used in a variety of consumer electronics that require reliable RF signal tuning, such as:

  • High-definition televisions (HDTVs)
  • Digital set-top boxes (STBs)
  • Personal computer (PC) TV tuners
  • Interactive TV services
  • Networked devices

With its robust design and advanced features, the TDA18250HN/C1,557 from NXP Semiconductors represents a superior solution for manufacturers seeking to deliver high-quality TV experiences to consumers.

You May Also Be Interested in

Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess