EN
  • EN
  • DE

TDA18214HN/C1,518

Part No TDA18214HN/C1,518
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC SILICON TUNER 40HVQFN / Tuners Digital Cable TV 1.002GMHz 40-Pin HVQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Type Tuner
Applications TV
Mounting SMD
Package 40-VFQFN Exposed Pad
Manufacturer Package 40-HVQFN (6x6)
Win Source Part Number 796528-TDA18214HN/C1,518
Popularity Medium
Supply and Demand Status Balance
Family Name TDA18214HN
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA18214HN/C1,518 CAD Model

Description

The TDA18214HN/C1,518 is a cutting-edge silicon tuner IC developed by NXP Semiconductors, tailored for terrestrial and cable digital TV reception. This high-performance product is designed to address the needs of modern TV and set-top box markets, offering exceptional sensitivity and signal quality in a compact and power-efficient package.

Key Features

  • Frequency Range: The TDA18214HN/C1,518 covers a wide frequency range, making it suitable for a variety of broadcasting standards across different regions.
  • Integration: It integrates multiple functions into a single IC, reducing the need for additional components and simplifying the design of consumer electronics.
  • Power Efficiency: Designed with power consumption in mind, it helps devices to meet energy-saving standards and extend battery life in portable applications.
  • Performance: The IC delivers high sensitivity and robust signal processing capabilities, ensuring clear reception even in challenging signal conditions.

Applications

The versatility of the TDA18214HN/C1,518 makes it an ideal choice for a wide range of applications, including:

  • Television sets
  • Digital set-top boxes
  • Personal video recorders (PVRs)
  • PC TV tuners

Technical Specifications

ParameterValue
Package HVQFN
Supply Voltage 3.3V
Operating Temperature -40°C to +85°C
Dimensions 5 x 5 x 0.85 mm

Ordering Information

The product is available under the orderable part number TDA18214HN/C1,518. For more information or to place an order, please contact NXP Semiconductors or an authorized distributor.

You May Also Be Interested in

MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess