EN
  • EN
  • DE

TDA1579T/V4

Part No TDA1579T/V4
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 361747-TDA1579T/V4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA1579T/V4 CAD Model

Description

The TDA1579T/V4 is a high-performance integrated circuit (IC) from NXP Semiconductors, designed specifically for car radio applications. This IC is a testament to NXP's commitment to providing innovative solutions for the automotive industry, catering to the evolving needs of in-car entertainment and information systems.

Key Features

  • FM/AM Tuner: The TDA1579T/V4 is equipped with an FM/AM tuner, capable of providing clear reception and high-quality audio performance. It ensures a stable and reliable signal processing for an enhanced listening experience.
  • Low Noise Figure: With its low noise figure, this IC minimizes the amount of background noise, delivering a crisp and clear audio output.
  • High Sensitivity: The high sensitivity of the TDA1579T/V4 allows for the reception of signals even in areas where signal strength is low, ensuring continuous and uninterrupted playback.
  • Automatic Frequency Control (AFC): The inclusion of AFC helps in maintaining the correct frequency of the received station, even when the vehicle is moving at high speeds or in areas with variable signal conditions.

Applications

The TDA1579T/V4 is primarily used in automotive entertainment systems, making it a vital component for car radios and multimedia interfaces that require FM/AM reception. Its robust design ensures it can withstand the harsh conditions often found in automotive environments.

Technical Specifications

  • Supply Voltage: 8.5V (typical)
  • Operating Temperature Range: -40°C to +85°C
  • Package: SO16

Quality and Reliability

NXP's TDA1579T/V4 is manufactured with the highest quality standards to ensure reliability and durability. The IC undergoes rigorous testing to meet the stringent requirements of the automotive industry, making it a trusted choice for manufacturers around the globe.

Conclusion

The TDA1579T/V4 from NXP is an exceptional solution for automotive radio systems, offering superior performance in FM/AM reception. Its robust feature set and adherence to quality make it an ideal choice for car manufacturers looking to enhance the audio experience for drivers and passengers alike.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Kemet
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess