EN
  • EN
  • DE

TDA1566TH/N2S,118

Part No TDA1566TH/N2S,118
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AB MONO/STER 150W 24HSOP / Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB 24-HSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Type Class AB
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 150W x 1 @ 1Ohm; 75W x 2 @ 2Ohm
Voltage - Supply 6.5V ~ 18V
Features Depop, I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 24-HSOP
Package / Case 24-BSOP (0.433", 11.00mm Width) Exposed Pad
Base Product Number TDA156
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 568-14304-6,568-14304-1,568-14304-2,TDA1566TH/N2S,118-ND,935290882118
Standard Package 500
Win Source Part Number 1020713-TDA1566TH/N2S,118
Ultra Librarian 3D Model Ultra Librarian TDA1566TH/N2S,118 CAD Model

Description

The TDA1566TH/N2S,118 is a high-performance integrated circuit (IC) designed and manufactured by NXP Semiconductors, a renowned leader in the electronic components industry. This IC is part of NXP's extensive range of audio amplifiers and is specifically tailored for automotive audio applications. With its robust design and advanced technology, the TDA1566TH/N2S,118 is engineered to deliver superior audio performance and reliability in the demanding automotive environment.

Key Features

  • High Output Power: The TDA1566TH/N2S,118 is capable of delivering a significant amount of power, making it suitable for driving a wide range of speakers in car audio systems.
  • Low Distortion: It ensures low levels of harmonic distortion, providing clear and high-quality audio reproduction.
  • Thermal and Short-Circuit Protection: This IC includes built-in protection features that safeguard it against thermal overload and short-circuit conditions, enhancing its durability and lifespan.
  • Flexibility: The TDA1566TH/N2S,118 offers flexibility in application with various gain settings, making it adaptable to different system requirements.
  • Efficiency: Designed with power efficiency in mind, this IC minimizes power loss and heat generation, which is crucial for in-vehicle applications.

Applications

The TDA1566TH/N2S,118 is primarily used in the automotive sector, where it powers the audio systems of cars, trucks, and other vehicles. Its high-quality audio amplification makes it an ideal choice for manufacturers looking to enhance the sound experience in their vehicles.

Technical Specifications

Parameter Value
Supply Voltage Typically 14.4V
Output Power Up to 25W per channel
Number of Channels 2
Load Impedance Compatible with 4Ω loads
Package HSOP24

Whether for upgrading the factory sound system or building a custom audio setup, the TDA1566TH/N2S,118 from NXP Semiconductors offers a blend of performance, efficiency, and reliability that is hard to match.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess