EN
  • EN
  • DE

TDA1562Q/N3,112

Part No TDA1562Q/N3,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 70W MONO 17SIL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class B, Class H
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 70W x 1 @ 4 Ohm
Supply Voltage - Operating 8 V to 18 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Through Hole
Case / Package DBS17P
Dimension 17-SIP Formed Leads
Win Source Part Number 212729-TDA1562Q/N3,112
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA1562Q/N3,112 CAD Model

Description

Product Overview: TDA1562Q/N3,112

The TDA1562Q/N3,112 is a high-performance, integrated class-H power amplifier produced by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This particular amplifier is designed to deliver outstanding audio performance with high efficiency, making it an ideal choice for car audio systems and other applications requiring powerful sound output with minimal power loss.

Key Features

  • High Output Power: The TDA1562Q/N3,112 is capable of delivering up to 70W of continuous power output per channel into a 4-ohm load, ensuring loud and clear audio reproduction.
  • Class-H Technology: Utilizing class-H amplification, the device dynamically adjusts its supply voltage in response to the audio signal, reducing power dissipation and improving efficiency.
  • Low Distortion: The amplifier is designed to maintain low levels of Total Harmonic Distortion (THD), which means it can provide a clean and accurate audio signal.
  • Protection Features: It includes various protection mechanisms such as short-circuit protection, thermal protection, and a switch-off feature in case of a DC current at the output, enhancing its reliability and longevity.
  • Flexibility: The TDA1562Q/N3,112 can be used in various configurations, including bridged and parallel modes, offering versatility in system design.

Applications

The TDA1562Q/N3,112 is primarily designed for automotive audio applications but can also be used in other systems where high-quality sound amplification is needed. Its robust design and power efficiency make it suitable for in-car entertainment systems, aftermarket car stereos, and portable speaker systems.

Quality and Support

As a product of NXP Semiconductors, the TDA1562Q/N3,112 benefits from the company's commitment to quality and support. NXP provides comprehensive technical documentation, including datasheets, application notes, and design resources, to assist developers in integrating the amplifier into their designs.

Overall, the TDA1562Q/N3,112 stands out as a powerful, efficient, and reliable solution for high-fidelity audio amplification, backed by NXP's reputation for excellence in semiconductor manufacturing.

You May Also Be Interested in

National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess