EN
  • EN
  • DE
  • IT

MAX6516UKP075+T

Part No MAX6516UKP075+T
Manufacturer Maxim Integrated
Catalog Moisture Sensors, Humidity
Description Low-Cost, 2.7V to 5.5V, Analog Temperature Sensor Switches in a SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-5
Contact Plating Tin
Interface Analog, Logic
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Max Supply Voltage (DC) 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 2.7 V
Min Supply Voltage (DC) 2.7 V
Number of Pins 5
Operating Supply Current 22 µA
Operating Supply Voltage 5.5 V
Output Type Analog
Packaging Tape and Reel
Radiation Hardening No
RoHS Compliant
Switching Temperature 75 °C
Win Source Part Number 1075620-MAX6516UKP075+T
Categories Moisture Sensors,Humidity
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6516UKP075+T CAD Model

Description

Maxim Integrated MAX6516UKP075+T Temperature Sensor

The MAX6516UKP075+T is a high-precision temperature sensor designed and manufactured by Maxim Integrated, a leader in the development of integrated circuits for the industrial, communications, consumer, and computing markets. This temperature sensor is specifically engineered to provide accurate readings and reliable performance across a wide range of applications where temperature monitoring is critical.

Encased in a compact SOT23-5 package, the MAX6516UKP075+T is an ideal solution for space-constrained applications. It operates over a broad temperature range, making it versatile for use in various environments. The sensor is characterized for operation from -40°C to +125°C, ensuring consistent functionality under extreme conditions.

One of the standout features of the MAX6516UKP075+T is its factory-calibrated threshold temperature set at 75°C. This preset threshold simplifies design efforts, as no external calibration is required, saving both time and resources during the development phase. The device triggers a logic signal when the monitored temperature exceeds the specified threshold, providing an immediate alert to the system to take appropriate action, such as activating a cooling mechanism or shutting down the system to prevent overheating.

The MAX6516UKP075+T offers an active-low, open-drain output, which allows multiple sensors to be connected in a wire-OR configuration. This feature is particularly useful for monitoring temperature across different zones or components within a system. Furthermore, the open-drain output enables the sensor to interface directly with a microcontroller or other logic circuits, facilitating seamless integration into a wide array of designs.

For reliability and longevity, the MAX6516UKP075+T is available in a lead(Pb)-free, RoHS-compliant package. This adherence to environmental standards ensures that the product meets current regulations and can be used in markets worldwide that demand eco-friendly components.

In summary, the Maxim Integrated MAX6516UKP075+T temperature sensor is a robust, accurate, and easy-to-use solution for temperature monitoring needs in electronic systems. Its small form factor, preset temperature threshold, and compatibility with various logic levels make it an excellent choice for designers looking to enhance the safety and performance of their products.

You May Also Be Interested in

Honeywell
SENS HUMID/TMP 3.3V SPI 3% 8SOIC / Humidity, Temperature 0 ~ 100% RH SPI ±3% RH 6 s Surface Mount
Need more? Email Us
Sensirion AG
SENSOR HUMID/TEMP 3V SDM 2% SMD / Humidity Temperature Sensor 0 ~ 100% RH SDM ±2% RH 8 s Surface Mount
Need more? Email Us
Honeywell
SENS HUM/TMP 3.3V SPI SMD 1=5 / Humidity, Temperature 0 ~ 100% RH SPI ±4.5% RH 6 s Surface Mount
Need more? Email Us
Rohm Semiconductor
THERMOSTAT 90DEGC ACT LOW 5SSOP / Thermostat 90°C Active Low Open Drain 5-SSOP
Lowest to $0.8622
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Ohmite
SENSOR RTD 1KOHM 0805 / RTD 3850ppm/°C 0805 (2012 Metric)
Need more? Email Us
Renesas Electronics America
SENSOR HUMIDITY 90% RH SMD / Humidity, Temperature 0 ~ 100% RH I²C ±1.5% RH 6 s Surface Mount
Lowest to $6.3951
TE Connectivity
SENSOR HUMID/TEMP 3V I2C 3% SMD / Humidity, Temperature 0 ~ 100% RH I²C ±3% RH 5 s Surface Mount
Lowest to $5.5887
Honeywell
SENSOR HUMID/TEMP 5V I2C 4% SMD / Humidity, Temperature 0 ~ 100% RH I²C ±4% RH 6 s Surface Mount
Lowest to $11.7911

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5101 $50.2020
49+ $2.0596 $100.9204
76+ $1.9952 $151.6352
104+ $1.9309 $200.8136
134+ $1.8665 $250.1110
180+ $1.6734 $301.2120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess