The NXP TDA10048HN is a cutting-edge integrated digital TV demodulator designed to provide an exceptional viewing experience for terrestrial and cable digital television broadcasts. This advanced demodulator is capable of handling a wide range of digital TV standards, including DVB-T (Digital Video Broadcasting - Terrestrial) and DVB-C (Digital Video Broadcasting - Cable), making it a versatile solution for a variety of TV applications.
Key Features
- Multi-standard Support: The TDA10048HN supports both DVB-T and DVB-C standards, ensuring compatibility with a broad spectrum of digital TV broadcasts.
- High-Performance Reception: Equipped with state-of-the-art signal processing technology, it provides robust reception and excellent picture quality even in challenging signal conditions.
- Low Power Consumption: Designed with energy efficiency in mind, it operates with minimal power consumption, making it ideal for use in portable devices and eco-friendly consumer electronics.
- Integrated Channel Decoder: The device includes an integrated channel decoder that simplifies system design and reduces the overall bill of materials.
- Advanced Noise Correction: Features advanced noise correction mechanisms to ensure clear and crisp image quality.
- Easy Integration: The compact design and simple interface allow for easy integration into television sets, set-top boxes, and other digital TV reception devices.
Applications
The TDA10048HN is ideal for a range of applications, including but not limited to:
- Integrated digital televisions (iDTVs)
- Set-top boxes (STBs)
- Personal video recorders (PVRs)
- PC TV cards
Technical Specifications
Some of the technical specifications of the TDA10048HN include:
- Supply voltage: 3.3V
- Package: HVQFN48
- Operating temperature range: -20°C to 70°C
The NXP TDA10048HN sets the standard for digital TV demodulation with its exceptional performance, flexibility, and ease of integration. Whether for consumer electronics or professional broadcast equipment, the TDA10048HN provides a reliable and high-quality solution for digital TV reception.