EN
  • EN
  • DE

TCP1002T/N1

Part No TCP1002T/N1
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839939-TCP1002T/N1
Ultra Librarian 3D Model Ultra Librarian TCP1002T/N1 CAD Model

Description

Product Overview: NXP TCP1002T/N1

The NXP TCP1002T/N1 is a high-performance, automotive-grade microcontroller designed to meet the rigorous demands of modern vehicle electronics. As part of NXP's renowned product line, this microcontroller integrates advanced features that enable it to support a wide range of automotive applications, including body electronics, infotainment systems, and advanced driver-assistance systems (ADAS).

Key Features

  • Robust Processing Core: At the heart of the TCP1002T/N1 lies a powerful processing core that ensures smooth and efficient handling of complex computations, making it ideal for real-time automotive applications.
  • Memory Capacity: The device comes with ample built-in memory, facilitating sophisticated software routines and data storage without the need for external memory components.
  • Connectivity: With a range of communication interfaces such as CAN, LIN, and Ethernet, this microcontroller offers versatile connectivity options, crucial for modern vehicles with interconnected systems.
  • Security Features: Security is paramount in automotive applications. The TCP1002T/N1 incorporates advanced security features to protect against unauthorized access and ensure the integrity of vehicle systems.
  • Temperature Range: Designed to withstand extreme automotive environments, this microcontroller operates reliably across a wide temperature range, ensuring consistent performance under varying conditions.

Applications

The flexibility and robustness of the NXP TCP1002T/N1 make it suitable for a variety of automotive applications. These include, but are not limited to, engine control units (ECUs), dashboard clusters, infotainment and navigation systems, and the rapidly evolving domain of ADAS. Its ability to handle multiple tasks simultaneously and communicate with various sensors and actuators make it an indispensable component in the automotive industry.

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the TCP1002T/N1 is no exception. Manufactured with the stringent standards required for automotive components, this microcontroller is designed for longevity and consistent performance, contributing to the overall safety and efficiency of vehicle operations.

You May Also Be Interested in

FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess