The SB01W05C-TB is a robust, high-performance Schottky barrier rectifier diode designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This component is engineered to deliver efficient, low voltage drop rectification for a variety of applications. With its compact design and superior thermal performance, the SB01W05C-TB is an ideal choice for high-density circuit designs.
Key Features
- Low Forward Voltage Drop: The device provides a low forward voltage drop, which enhances power efficiency and reduces thermal issues in operation.
- High Surge Current Capability: Designed to withstand high surge currents, this diode is reliable in applications where surge protection is critical.
- Guard Ring Die Construction: The guard ring design offers enhanced ruggedness and long-term reliability, especially important in harsh operating conditions.
- Lead-Free and RoHS Compliant: ON Semiconductor is committed to environmental sustainability; the SB01W05C-TB is lead-free and RoHS compliant, reducing its environmental impact.
Applications
The SB01W05C-TB is versatile and can be used in a variety of electronic circuits. Some common applications include:
- Switching power supplies
- Converters
- Free-wheeling diodes
- Reverse battery protection
- DC-DC converters
Product Specifications
The SB01W05C-TB offers the following specifications:
- Package: SMB (DO-214AA)
- Peak Repetitive Reverse Voltage (VRRM): 50V
- Average Rectified Forward Current (Io): 1A
- Operating Junction Temperature: -55°C to 150°C
Quality and Reliability
ON Semiconductor ensures that all of its products, including the SB01W05C-TB, meet the highest standards of quality and reliability. Each component undergoes rigorous testing to ensure performance in even the most demanding situations. When you choose ON Semiconductor products, you can be confident in their dependability and longevity.
For more information or to discuss your specific requirements, please contact ON Semiconductor's customer support team or visit their website to download detailed datasheets and technical documentation.