EN
  • EN
  • DE

TCA270S

Part No TCA270S
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description TELEVISION SIGNAL PROCESSING CIRCUIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1265494-TCA270S
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCA270S CAD Model

Description

NXP TCA270S Product Overview

The NXP TCA270S is a high-performance, integrated circuit designed for the precise control of brushless DC motors. This sophisticated component is part of NXP's extensive range of semiconductor products and is specifically engineered to provide a comprehensive solution for motor control applications. It is ideal for use in a variety of industries, including automotive, industrial automation, and consumer electronics.

Key Features

  • Advanced Motor Control: The TCA270S offers precise control over motor speed, direction, and torque, which is essential for applications requiring high levels of accuracy and efficiency.
  • Integrated Power Stage: With an integrated power stage, the TCA270S simplifies design and reduces external component count, leading to a more compact and reliable motor control solution.
  • High Voltage Operation: Capable of operating at high voltages, the TCA270S is suitable for a wide range of motor control applications, providing flexibility in system design.
  • Protection Features: The device includes multiple protection features such as overcurrent, overtemperature, and undervoltage lockout, ensuring safe and reliable operation under various conditions.
  • Diagnostic Functions: Built-in diagnostic functions enable real-time monitoring of system performance and quick troubleshooting, enhancing system reliability and uptime.

Applications

The versatility of the NXP TCA270S makes it an excellent choice for a multitude of applications. It is particularly well-suited for:

  • Automotive applications such as electric power steering, engine cooling fans, and fuel pumps.
  • Industrial automation systems, including robotics, conveyor belts, and CNC machines.
  • Consumer electronics that require precise motor control, such as drones, high-performance fans, and computer cooling systems.

Technical Specifications

The TCA270S is designed with technical specifications that ensure it meets the rigorous demands of modern motor control systems. It includes a broad operating voltage range, high current handling capabilities, and a temperature range that accommodates extreme environments.

Conclusion

NXP's TCA270S is a robust, efficient, and versatile integrated circuit that provides advanced features for brushless DC motor control. With its integrated power stage, comprehensive protection features, and diagnostic capabilities, the TCA270S is a top choice for designers looking to optimize their motor control applications.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess