EN
  • EN
  • DE

T4160NXE7PQB

Part No T4160NXE7PQB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC SOC 64BIT 16X 1.5GHZ 1932BGA / PowerPC e6500 Microprocessor IC series 8 Core, 64-Bit 1.8GHz 1932-FCPBGA (45x45)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ T4
Package Tray
Core Processor PowerPC e6500
Number of Cores/Bus Width 8 Core, 64-Bit
Speed 1.8GHz
RAM Controllers DDR3, DDR3L
Graphics Acceleration No
Ethernet 1Gbps (13), 10Gbps (2)
SATA SATA 3Gbps (2)
USB USB 2.0 + PHY (2)
Temperature Range - Operating -40°C ~ 105°C (TA)
Security Features Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage
Package / Case 1932-BBGA, FCBGA
Supplier Device Package 1932-FCPBGA (45x45)
Additional Interfaces I²C, MMC/SD, PCIe, RapidIO, SPI, UART
Base Product Number T4160NXE7
Other Names 2156-T4160NXE7PQB,568-14004,935311662557,T4160NXE7PQB,NXPFRET4160NXE7PQB
Standard Package 12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1261902-T4160NXE7PQB
Ultra Librarian 3D Model Ultra Librarian T4160NXE7PQB CAD Model

Description

The NXP T4160NXE7PQB is a highly integrated multicore processor that embodies a blend of performance, power efficiency, and networking capabilities. Designed for high-end embedded computing, this processor is part of NXP's QorIQ T series, which is renowned for its use in telecommunications, networking, and industrial applications.

Key Features

  • Advanced Multicore Architecture: With 12 virtual cores (6 physical e6500 cores), the T4160NXE7PQB processor can handle multiple tasks simultaneously, making it ideal for multitasking environments.
  • High-Performance Data Path: The processor includes a 128-bit SIMD (Single Instruction, Multiple Data) engine that accelerates complex mathematical computations and enhances overall system performance.
  • Integrated Security: The T4160NXE7PQB comes with advanced security features such as secure boot, encryption, and network security protocols, ensuring the protection of sensitive data.
  • Energy Efficiency: The processor is designed with NXP's Power Architecture technology, which provides a balance between performance and power consumption, making it suitable for energy-sensitive applications.
  • Connectivity: With support for multiple high-speed interfaces, including Ethernet, PCIe, and USB, the T4160NXE7PQB ensures seamless connectivity with a wide range of peripherals and networks.
  • Virtualization Support: The processor supports hardware virtualization, enabling it to run multiple operating systems and applications in isolated environments for improved system reliability and security.

Applications

The versatility of the NXP T4160NXE7PQB makes it suitable for a broad spectrum of applications. It's a perfect fit for network routers and switches, firewall and VPN appliances, industrial control systems, and aerospace and defense systems, where reliability and processing power are paramount.

Technical Specifications

Attribute Details
CPU Cores 6 x e6500
Max Frequency 1.8 GHz
L2 Cache Up to 12 MB
Security Advanced Encryption Standard (AES), Secure Boot
I/O Interfaces Ethernet, PCIe, USB
Virtualization Hardware Support

In conclusion, the NXP T4160NXE7PQB processor is a robust and versatile component that offers a unique combination of multicore performance, advanced security features, and efficient power management for demanding embedded applications.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess