EN
  • EN
  • DE

T1022NXN7WQB

Part No T1022NXN7WQB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description QORIQ 2X E5500 1500MHZ DDR3L/
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PowerPC e5500 Microprocessor IC series 2 Core, 64-Bit 1.5GHz 780-FCPBGA (23x23)
Manufacturer NXP
Series QorIQ T1
Package Tray
Core Processor PowerPC e5500
Speed 1.5GHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 780-FBGA, FCBGA
Case / Package 780-FCPBGA (23x23)
Family Name T1022NXN7
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935881-T1022NXN7WQB
Ultra Librarian 3D Model Ultra Librarian T1022NXN7WQB CAD Model

Description

The T1022NXN7WQB is a state-of-the-art integrated circuit from NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This product is part of the QorIQ T series, which is renowned for its high-performance multi-core processors designed to meet the rigorous demands of networking and telecommunications infrastructure.

Key Features

  • Advanced Multi-Core Architecture: The T1022 features a 64-bit dual-core processor built on Power Architecture technology, providing exceptional computational power for complex tasks and applications.
  • High-Speed Connectivity: With integrated support for multiple high-speed interfaces, including Ethernet, PCIe, USB, and SATA, this processor facilitates rapid data transfer and connectivity options for a wide range of systems.
  • Energy Efficiency: Designed with NXP's advanced power management technologies, the T1022NXN7WQB ensures optimal performance per watt, making it an ideal choice for energy-sensitive applications.
  • Security Features: The processor is equipped with advanced security capabilities, including secure boot, encryption, and tamper detection, ensuring safe and secure operation in critical environments.

Applications

The versatility of the T1022NXN7WQB makes it suitable for a variety of applications, particularly in the networking and telecommunications sector. It is ideal for use in:

  • Enterprise routers and switches
  • Firewall and VPN appliances
  • Wireless infrastructure
  • Industrial control and automation systems
  • Network attached storage devices

Technical Specifications

The T1022NXN7WQB processor operates at a core frequency of up to 1.5 GHz, providing robust performance for multitasking and time-sensitive operations. It also supports DDR3 and DDR3L memory interfaces for fast and efficient data handling.

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality and reliability. The T1022NXN7WQB is manufactured with rigorous standards to ensure it meets the industry requirements for performance and longevity, making it a reliable choice for mission-critical systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
Need more? Email Us
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $873.1344 $873.1344
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess