EN
  • EN
  • DE

SX5100P3KT1

Part No SX5100P3KT1
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Base Product Number SX510
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 795859-SX5100P3KT1
Ultra Librarian 3D Model Ultra Librarian SX5100P3KT1 CAD Model

Description

Introducing the NXP SX5100P3KT1 - A Smart Secure Element

The NXP SX5100P3KT1 is a cutting-edge secure element that offers a comprehensive solution for safeguarding your sensitive data and applications. This product is designed to integrate seamlessly into a variety of systems, providing an extra layer of security for devices in the Internet of Things (IoT), mobile, and other connected environments.

Robust Security Features

At the heart of the SX5100P3KT1 is a robust security architecture that includes advanced cryptographic algorithms and secure key storage. It supports a wide range of security standards, including ECC and RSA encryption, AES block cipher, and SHA hashing, ensuring that your data remains protected against evolving threats. With its tamper-resistant hardware design, the SX5100P3KT1 is engineered to withstand physical attacks, making it an ideal choice for applications requiring the highest security levels.

Flexible Integration and Performance

The SX5100P3KT1 is built for ease of integration into existing systems. It comes in a compact package that is suitable for space-constrained applications, while still delivering high-performance operation. The secure element is designed to work with a variety of microcontrollers and processors, providing a versatile solution for product developers.

Advanced Connectivity Options

This secure element supports a range of communication interfaces, including I2C, SPI, and UART, ensuring compatibility with a wide array of host controllers. This flexibility allows for seamless integration into different system architectures and simplifies the design process for product developers.

Use Cases and Applications

The NXP SX5100P3KT1 is ideal for a variety of applications where security is paramount. It is especially well-suited for IoT devices, smart cards, payment systems, identity verification, and secure access control. Its robust security measures make it a reliable choice for protecting financial transactions and personal data in an increasingly connected world.

In summary, the NXP SX5100P3KT1 offers a high-security solution for a wide range of applications. Its combination of advanced security features, flexible integration, and connectivity options make it a top choice for developers looking to enhance the security of their next-generation connected devices.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Memsic Inc.
Accelerometer Axis
Need more? Email Us
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess