EN
  • EN
  • DE

STMP3770XXBJEA3N

Part No STMP3770XXBJEA3N
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description STMP3770XXBJEA3N / Microprocessor IC -
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
Win Source Part Number 708839-STMP3770XXBJEA3N
Ultra Librarian 3D Model Ultra Librarian STMP3770XXBJEA3N CAD Model

Description

NXP STMP3770XXBJEA3N Product Overview

The NXP STMP3770XXBJEA3N is a high-performance, feature-rich multimedia processor designed for a wide range of applications. This processor is part of NXP's well-known STMP3xxx series, renowned for their reliability and flexibility in handling multimedia tasks. With its advanced features and capabilities, the STMP3770XXBJEA3N is an ideal choice for developers and manufacturers looking to create sophisticated audio and video applications.

Key Features and Benefits

  • High-Performance Processing: At the core of the STMP3770XXBJEA3N is a powerful ARM9 core that can run at speeds up to 454 MHz, providing ample processing power for complex multimedia decoding and rendering tasks.
  • Integrated Memory: The processor comes with integrated on-chip memory, which helps to streamline the design process by reducing the need for additional external memory components.
  • Enhanced Multimedia Capabilities: This processor supports a variety of audio and video formats, making it versatile for use in portable media players, digital audio players, and other multimedia devices.
  • Low Power Consumption: Designed with energy efficiency in mind, the STMP3770XXBJEA3N is optimized for low power consumption, which is critical for battery-powered devices.
  • Connectivity Options: With integrated interfaces for USB, I2S, SPI, and UART, this processor offers a range of connectivity options to interface with other peripherals and devices.
  • Customizable: NXP provides support for customization and programmability, allowing developers to tailor the processor to their specific application needs.

Applications

The STMP3770XXBJEA3N is suited for a diverse array of applications, including but not limited to portable media players, handheld gaming devices, GPS systems, educational toys, and other consumer electronics that require robust multimedia processing capabilities.

Conclusion

The NXP STMP3770XXBJEA3N stands out as a versatile and efficient multimedia processor that offers a balance of performance, power efficiency, and multimedia features. Its integration and customization options make it a valuable component for any developer looking to create advanced multimedia-based products.

You May Also Be Interested in

Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess