EN
  • EN
  • DE

SSTVF16859BS,118

Part No SSTVF16859BS,118
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC REG BUFF 13BIT SSTL 56HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Registered Buffer with SSTL_2 Compatible I/O for DDR
Supply Voltage 2.3 V to 2.7 V
Number of Bits 13, 26
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 56-HVQFN
Win Source Part Number 1102455-SSTVF16859BS,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSTVF16859BS,118 CAD Model

Description

The SSTVF16859BS,118 is a high-performance, 13-bit to 26-bit configurable registered buffer designed and manufactured by NXP Semiconductors. This device is specifically tailored for server applications that demand low power consumption and high data throughput. It is a vital component in the realm of advanced memory buffer solutions, where it plays a critical role in enhancing signal integrity and system reliability.

Key Features

  • Flexibility: The SSTVF16859BS,118 offers a versatile configuration that can operate as either a 13-bit or a 26-bit registered buffer, making it suitable for a wide range of applications.
  • High-Speed Operation: Engineered for performance, this buffer supports high-speed data transfer, ensuring efficient communication between memory modules and the processor.
  • Low Power Consumption: With an emphasis on power efficiency, this device minimizes power usage, making it an ideal choice for energy-sensitive systems.
  • Robust Signal Integrity: The SSTVF16859BS,118 enhances signal quality by reducing noise and preserving signal integrity across long PCB traces and backplane connections.
  • Compatibility: This registered buffer is compatible with LVTTL and LVCMOS technologies, providing a broad compatibility with existing and emerging server platforms.

Applications

The SSTVF16859BS,118 is designed to meet the rigorous demands of server memory applications. It is particularly useful in:

  • Server main memory buffering
  • Memory module interface applications
  • High-speed backplane and communication infrastructure

Technical Specifications

  • Package: The device is housed in a TSSOP (Thin Shrink Small Outline Package) which offers a compact footprint and is conducive to surface mount technology.
  • Supply Voltage: It operates at a standard supply voltage, ensuring easy integration into various system designs.
  • Quality and Reliability: As with all NXP products, the SSTVF16859BS,118 is manufactured to high-quality standards, ensuring reliability and longevity in demanding operational environments.

The SSTVF16859BS,118 by NXP Semiconductors is a testament to the company's commitment to providing cutting-edge technology solutions for the ever-evolving needs of the computing industry. Its combination of performance, power efficiency, and reliability makes it an excellent choice for system designers looking to optimize their server memory architectures.

You May Also Be Interested in

Texas Instruments
IC CRYSTAL OSC DRVR 1BIT SOT-5X3
Lowest to $5.7636
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Nexperia USA Inc.
74AUP1Z125 - LOW-POWER X-TAL DRI
Need more? Email Us
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.8930 $80.6790
6+ $22.0663 $132.3978
9+ $21.3767 $192.3903
12+ $20.6872 $248.2464
15+ $19.9977 $299.9655
20+ $17.9291 $358.5820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess