EN
  • EN
  • DE

QTLP614CRGBTR

Part No QTLP614CRGBTR
Manufacturer ON Semiconductor
Catalog Optics - LEDs - Light Pipes
Description Not available to order Full Color GaN, SMT Right angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SMD/SMT
Forward Current 20 mA
Forward Voltage 3.5 V
Lens Color Clear
Luminous Intensity 40 mcd
Max Operating Temperature 80 °C
Min Operating Temperature -30 °C
Mount Standard
RoHS Compliant
Viewing Angle 160 °
Win Source Part Number 1199979-QTLP614CRGBTR
Categories Optics - LEDs - Light Pipes
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QTLP614CRGBTR CAD Model

Description

ON Semiconductor QTLP614CRGBTR LED

The ON Semiconductor QTLP614CRGBTR is a cutting-edge, multi-color LED that offers high performance and versatility for a wide range of applications. This LED is designed to deliver vibrant and consistent color illumination, making it an excellent choice for status indication, backlighting, and general-purpose lighting in various electronic devices.

The QTLP614CRGBTR features a compact 0603 package, which is ideal for space-constrained applications. Despite its small size, it provides a powerful light output with a clear lens, ensuring that the emitted light is bright and pure. This surface-mount technology (SMT) LED is designed for easy integration into printed circuit boards (PCBs), facilitating efficient manufacturing processes.

One of the key advantages of this LED is its RGB (Red, Green, Blue) color capabilities. By combining these three colors, the QTLP614CRGBTR can produce a wide spectrum of colors, including white, by varying the intensity of each color. This allows for custom color mixing and the ability to match specific color requirements for different applications.

The ON Semiconductor QTLP614CRGBTR LED operates within a wide voltage range and has a low power consumption, making it energy efficient and suitable for battery-powered devices. Its robust design ensures a long operational life and reliable performance, even in challenging environmental conditions.

This product is available in a tape and reel package, which is convenient for automated assembly lines and helps to reduce the time and cost associated with the manufacturing process. The QTLP614CRGBTR is RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability and the reduction of hazardous substances in electronic components.

In summary, the ON Semiconductor QTLP614CRGBTR is an exceptional multi-color LED that combines compact size, energy efficiency, and the ability to create a broad range of colors. Its ease of integration and long-lasting performance make it a top choice for designers and engineers looking to enhance the visual appeal and functionality of their electronic products.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED RED CLEAR 2PLCC SMD / Red 633nm LED Indication - Discrete 2V 2-PLCC
Lowest to $0.1235
Vishay
LED BLUE CLEAR 4DIP T/H / Blue 470nm LED Indication - Discrete 3.9V 4-DIP (0.200", 5.08mm)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED GREEN CLEAR SMD / Green 570nm LED Indication - Discrete 1.8V 2-SMD, J-Lead
Lowest to $0.1648
Fairchild/ON Semiconductor
Not available to order Hi Eff Green Diffused Solid State
Need more? Email Us
Vishay
LED WHITE DIFFUSED 0603 SMD / White, Cool 7000K LED Indication - Discrete 2.85V 0603 (1608 Metric)
Need more? Email Us
Stanley Electric Co
LED SMD / LED Indication - Discrete 1.2V 1206 (3016 Metric)
Need more? Email Us
CreeLED, Inc.
LED RGB 4PLCC SMD / Red, Green, Blue (RGB) 622nm Red, 528nm Green, 468nm Blue LED Indication - Discrete 2V Red, 3.1V Green, 3.1V Blue 4-LCC (J-Lead)
Lowest to $0.7242
CreeLED, Inc.
LED XLAMP COOL WHITE 5000K 2SMD / LED Lighting series White, Cool 5000K 46V 44mA 110° 2020 (5050 Metric)
Need more? Email Us
CreeLED, Inc.
LED RGB CLEAR 6PLCC SMD / Red, Green, Blue (RGB) 621.5nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 6-SMD, J-Lead
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess