EN
  • EN
  • DE

SSTUH32864EC,557

Part No SSTUH32864EC,557
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC BUFFER 1.8V 1/14BIT SOT536-1 / 1:2 Configurable Registered Buffer IC 96-LFBGA (13.5x5.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Supply Voltage 1.7V ~ 1.9V
Number of Bits 25, 14
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 96-LFBGA
Supplier Device Package 96-LFBGA (13.5x5.5)
Base Product Number SSTUH3
Other Names 935277951557,SSTUH32864EC,SSTUH32864EC
Standard Package 1,425
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256333-SSTUH32864EC,557
Ultra Librarian 3D Model Ultra Librarian SSTUH32864EC,557 CAD Model

Description

The SSTUH32864EC,557 is a high-performance, registered clock driver (RCD) integrated circuit from NXP Semiconductors, designed to meet the demanding requirements of server memory systems. This advanced chip is part of NXP's commitment to providing cutting-edge technology for the ever-evolving electronics industry.

Key Features

  • Compatibility: The device is compatible with DDR2 and DDR3 SDRAM technologies, ensuring a versatile solution for a wide range of memory applications.
  • Performance: It operates at high clock speeds, providing the necessary bandwidth for server systems and high-speed computing applications.
  • Power Efficiency: The SSTUH32864EC,557 is designed with power efficiency in mind, reducing the overall power consumption of the memory system.
  • Signal Integrity: It features robust signal conditioning capabilities, which help to maintain signal integrity across the memory interface.

Applications

The SSTUH32864EC,557 is ideally suited for use in server memory modules, where stable and reliable performance is critical. It is also applicable in high-performance computing environments and advanced networking systems.

Technical Specifications

Parameter Value
Supply Voltage 1.8V ± 0.1V
Operating Temperature 0°C to +85°C
Package 96-LFBGA
Data Rate Up to 800 Mbps (DDR2)
Mounting Type Surface Mount

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the SSTUH32864EC,557 is no exception. It is manufactured to the highest industry standards, ensuring reliability and longevity in critical applications.

Ordering Information

For ordering, the product is identified by its unique part number SSTUH32864EC,557. For detailed information on pricing and availability, please contact NXP Semiconductors or an authorized distributor.

You May Also Be Interested in

Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Harris Corporation
4-BIT FULL ADDER
Need more? Email Us
Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess