EN
  • EN
  • DE

SSTUG32868ET/G,518

Part No SSTUG32868ET/G,518
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC BUFFER 1.8V 25BIT 176-LFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Supply Voltage 1.7 V to 2 V
Number of Bits 28
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 176-TFBGA (6x15)
Win Source Part Number 129564-SSTUG32868ET/G,518
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSTUG32868ET/G,518 CAD Model

Description

The SSTUG32868ET/G,518 is a high-performance, registered clock driver (RCD) designed and manufactured by NXP Semiconductors, a leader in the industry known for its cutting-edge technology and reliability. This product is a critical component in the realm of memory modules, particularly for server and workstation applications that demand high-speed data transfer and clock distribution with minimal signal degradation.

Key Features:

  • Compatibility: The device is compatible with JEDEC standard DDR3 and DDR3L SDRAMs, making it versatile for a wide range of applications.
  • Performance: It offers 1:8 clock distribution, ensuring that the signal is accurately distributed to multiple memory modules with precision and stability.
  • Power Efficiency: The SSTUG32868ET/G,518 operates with a power supply voltage of 1.5V or 1.35V, providing a power-efficient solution without compromising performance.
  • Signal Integrity: Designed with signal integrity in mind, the product features differential clock inputs that minimize noise and enhance the quality of the signal transmission.
  • Thermal Management: The device is housed in a thermally efficient package that aids in maintaining optimal operating temperatures, ensuring reliability and longevity.

Applications:

The SSTUG32868ET/G,518 is primarily used in server and workstation memory modules, but its high-speed capabilities and robust design also make it suitable for:

  • High-performance computing platforms
  • Data centers and enterprise servers
  • Networking and telecommunications equipment
  • Industrial computing systems

Product Specifications:

Attribute Details
Manufacturer NXP Semiconductors
Part Number SSTUG32868ET/G,518
Package TSSOP
Operating Temperature 0°C to 70°C
Supply Voltage 1.5V / 1.35V

With its excellent performance and reliability, the SSTUG32868ET/G,518 from NXP Semiconductors stands out as an exceptional solution for memory interface applications that require the highest standards of data integrity and speed.

You May Also Be Interested in

Texas Instruments
IC SCAN TEST DEVICE BUFF 24-SOIC
Lowest to $14.8065
Texas Instruments
IC 4-BIT BIN FULL ADDER 16-DIP
Need more? Email Us
Texas Instruments
19-BIT BUS INTERFACE
Lowest to $4.4890
Texas Instruments
IC DUAL COMPL PAIR W/INV 14-DIP
Need more? Email Us
Texas Instruments
SCAN TEST DEVICES WITH OCTAL REGISTERED BUS TRANSCEIVERS
Need more? Email Us
Diodes Incorporated
IC REG BUFFER 14BIT 48TSSOP
Lowest to $3.7618
Texas Instruments
IC ARTHMTC UNIT/FUN GEN 24-DIP
Lowest to $29.4796
Texas Instruments
8-BIT SCHOTTKY BARRIER DIODE BUS-TERMINATION ARRAY | IC ARRAY BUS-TERM 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $0.3817

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess