EN
  • EN
  • DE

SSTUA32864EC/G,518

Part No SSTUA32864EC/G,518
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC REG BUFFER 25BIT 96-LFBGA / 1:1, 1:2 Configurable Registered Buffer IC 96-LFBGA (13.5x5.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Supply Voltage 1.7V ~ 2V
Number of Bits 25, 14
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 96-LFBGA
Supplier Device Package 96-LFBGA (13.5x5.5)
Base Product Number SSTUA3
Other Names 935279443518,954-SSTUA32864EC/G518,568-3538-1,SSTUA32864ECG518,568-3538-2,SSTUA32864EC/G-T,568-3538-6
Standard Package 3,500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256362-SSTUA32864EC/G,518
Ultra Librarian 3D Model Ultra Librarian SSTUA32864EC/G,518 CAD Model

Description

The SSTUA32864EC/G,518 is a high-performance registered buffer designed by NXP Semiconductors, a leader in the field of advanced integrated circuit (IC) technology. This buffer is specifically engineered to meet the demanding requirements of server and workstation memory systems, providing a robust interface solution between the memory controller and DIMMs.

Key Features

  • Compatibility: The device is compatible with JEDEC standard DDR2 SDRAMs and supports a wide array of data rates for versatile use in various applications.
  • Enhanced Signal Integrity: It includes a register for the command and address signals to enhance the signal integrity and to provide a clean, stable signal to the memory modules, thus improving system reliability.
  • Low Power Consumption: Designed with power efficiency in mind, the SSTUA32864EC/G,518 features low power consumption, making it suitable for energy-sensitive environments.
  • Advanced Technology: Utilizing cutting-edge technology, this buffer is manufactured to provide high-speed operation and robust performance.

Applications

This registered buffer is ideal for use in a range of applications, including:

  • High-performance servers
  • Workstations
  • Computing applications requiring high-speed data transfer and integrity

Technical Specifications

Parameter Value
Manufacturer NXP Semiconductors
Part Number SSTUA32864EC/G,518
Category Integrated Circuits (ICs)
Subcategory Logic - Buffers, Drivers, Receivers, Transceivers
Mounting Type Surface Mount
Package / Case TSSOP
Operating Temperature -40°C to +85°C

Quality and Reliability

NXP Semiconductors is committed to the highest standards of quality and reliability, and the SSTUA32864EC/G,518 is no exception. It is designed to meet the rigorous demands of modern electronic systems, ensuring performance and durability for critical applications.

You May Also Be Interested in

ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DIFF 20SOIC
Lowest to $14.4788
Diodes Incorporated
IC REG BUFFER 14BIT 48TSSOP
Lowest to $3.7618
Texas Instruments
IC BCD RATE MULTIPLIER 16 DIP
Need more? Email Us
Texas Instruments
IC 7-BIT BUS INTERFACE 20-SSOP
Lowest to $1.5392
Texas Instruments
IC REGISTERED TXRX 8BIT 52QFP
Lowest to $20.8083
Texas Instruments
Need more? Email Us
Texas Instruments
IC FULL ADDER 4BIT BIN 16-SOIC
Lowest to $0.3765
Texas Instruments
IC SCAN TEST DEVICE BUFF 24-SOIC
Lowest to $14.8065
Texas Instruments
19-BIT BUS INTERFACE
Lowest to $4.4890

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess