The SSTU32964AET/G, produced by NXP Semiconductors, is an advanced, high-speed CMOS, low-voltage 25-bit configurable registered buffer designed for use in applications requiring high signal quality and integrity. This integrated circuit is part of NXP's high-performance logic solutions, offering a perfect blend of speed, power efficiency, and noise reduction.
Key Features
- Compatibility: The device is compatible with DDR2, DDR3, and DDR4 SDRAM modules, making it a versatile option for a wide range of memory applications.
- Low Voltage Operation: It operates at a core power supply of 1.1V to 1.3V, minimizing power consumption for energy-sensitive applications.
- Configurable I/O: The SSTU32964AET/G supports configurable I/O voltage from 0.8V to 1.5V, allowing for flexibility and compatibility with various logic levels.
- High-Speed Performance: This registered buffer is capable of high-speed signal processing, making it suitable for high-performance computing and communication systems.
- Robust Design: The SSTU32964AET/G is engineered to reduce signal noise and crosstalk, ensuring signal integrity even in demanding environments.
- Package: It is available in a 96-ball plastic ultra-thin fine-pitch ball grid array (FBGA) package, which is suitable for space-constrained applications.
Applications
The SSTU32964AET/G is ideal for a variety of applications, including:
- Server and workstation memory modules
- High-speed data transfer systems
- Signal integrity sensitive communication infrastructure
- Networking and telecommunication equipment
- Industrial computing platforms
Quality and Reliability
As with all NXP products, the SSTU32964AET/G is manufactured to the highest quality standards, with rigorous testing and quality control measures in place to ensure reliability in the field. Customers can trust NXP's commitment to delivering high-performance, dependable semiconductor solutions.