EN
  • EN
  • DE

SSTU32866EC/G,557

Part No SSTU32866EC/G,557
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC BUFFER 1.8V 25BIT SOT536-1 / 1:1, 1:2 Configurable Registered Buffer with Parity IC 96-LFBGA (13.5x5.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Supply Voltage 1.7V ~ 1.9V
Number of Bits 25, 14
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 96-LFBGA
Supplier Device Package 96-LFBGA (13.5x5.5)
Base Product Number SSTU32
Other Names 935275473557,SSTU32866EC/G,SSTU32866EC/G
Standard Package 1,425
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256339-SSTU32866EC/G,557
Ultra Librarian 3D Model Ultra Librarian SSTU32866EC/G,557 CAD Model

Description

Introducing the SSTU32866EC/G,557 - A High-Performance Registered Buffer from NXP

The SSTU32866EC/G,557 is a state-of-the-art registered buffer designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This product is tailored for high-speed signal buffering applications and is an essential component for ensuring data integrity in complex electronic systems.

Featuring a 1.8V configurable registered buffer with a 25-bit 1:1 or 14-bit 1:2 configuration, the SSTU32866EC/G,557 is designed to operate with a minimal power supply voltage, making it an energy-efficient choice for modern electronic applications. Its low voltage operation does not compromise its performance, as it is capable of handling high-speed data transfers with ease.

The SSTU32866EC/G,557 comes in a compact and robust TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. The package is 7.1mm x 14.0mm in size, with a 0.65mm pitch, allowing for a high-density mounting on printed circuit boards.

This product is designed to meet the demanding requirements of the latest high-speed memory interfaces. It features a differential clock input (CK and CK#) that is used to capture the address and command signals at every positive edge, ensuring precise timing and synchronization across the system. Additionally, the SSTU32866EC/G,557 supports a wide range of temperatures, making it suitable for industrial applications that require operation in extreme conditions.

With its integrated power-down functionality, the SSTU32866EC/G,557 can help conserve power in systems where resources are limited or power savings are crucial. When the system is inactive, the buffer can be put into a low-power state, significantly reducing the power consumption of the overall system.

For engineers and designers looking for a reliable and high-performance registered buffer, the NXP SSTU32866EC/G,557 is an excellent choice. It combines power efficiency with high-speed performance, ensuring that your electronic systems operate smoothly and reliably, even under the most demanding circumstances.

Whether you're designing the next generation of computing systems, high-speed communication infrastructure, or advanced industrial machinery, the SSTU32866EC/G,557 from NXP will provide the performance and reliability you need to succeed.

You May Also Be Interested in

Texas Instruments
IC ADDRESSABLE SCAN PORT 24TSSOP
Lowest to $3.2978
Pericom
Lowest to $8.2081
ON Semiconductor
Dual Complementary Pair Plus Inverter | IC COMP DUAL PAIR W/INV 14-SOIC
Lowest to $0.4616
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Variable Output Swing | IC RCVR/DRVR 5V DIFF ECL 8-TSSOP
Lowest to $2.1270
Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $12.4503
Texas Instruments
IC SCAN TEST DEVICE BUFF 24-SOIC
Lowest to $14.8065
Texas Instruments
IC 7BIT BUS INTERFC 3ST 20SO
Lowest to $1.1909
Texas Instruments
IC BCD RATE MULTIPLIER 16 DIP
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL Differential Receiver/Driver
Lowest to $7.6516

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess