EN
  • EN
  • DE

MSAP-05PFFR-SF8002

Part No MSAP-05PFFR-SF8002
Manufacturer Amphenol
Catalog Circular Connectors - Assemblies
Description CONN M12 FEM RA 5PIN PLAST M16.0 / 5 Position Circular Connector Plug, Female Sockets Solder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors>Circular Connector Assemblies
Manufacturer Amphenol LTW
Packaging Bulk
Connector Type Plug, Female Sockets
Number of Positions 5
Shell Size - Insert M12-5
Mounting Panel Mount, Through Hole, Right Angle
Mounting Feature Bulkhead - Front Side Nut
Termination Solder
Fastening Type Threaded
Orientation A
Primary Material Plastic
Shell Material Polyamide (PA), Nylon, Glass Filled
Contact Finish - Mating Gold
Color Black
Ingress Protection IP68 - Dust Tight, Waterproof
Features Board Guide, Board Lock
Shielding Unshielded
Current Rating (Amps) 4A
Voltage Rating 60V
Temperature Range - Operating -40°C ~ 105°C
Contact Material Copper Alloy
Insert Material Polyamide (PA), Nylon, Glass Filled
Base Product Number MSAP-05PFFR
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4020
Standard Package 10
Win Source Part Number 1334492-MSAP-05PFFR-SF8002
Ultra Librarian 3D Model Ultra Librarian MSAP-05PFFR-SF8002 CAD Model

Description

The MSAP-05PFFR-SF8002 is a 5-pin female M12 connector with a panel screw mounting and a push-pull mating style. It is rated for a current of 0.5A and a voltage of 250V. The connector has a nickel-plated brass housing and gold-plated brass contacts. It is IP67 and IP69K rated, making it suitable for use in harsh environments.

The MSAP-05PFFR-SF8002 is a versatile connector that can be used in a variety of applications, including:

  • Industrial automation
  • Robotics
  • Process control
  • Machine vision
  • Transportation
  • Medical devices

Features:

  • M12 A-coded connector
  • 5-pin female
  • Panel screw mounting
  • Push-pull mating style
  • Rated for 0.5A and 250V
  • Nickel-plated brass housing
  • Gold-plated brass contacts
  • IP67 and IP69K rated

Benefits:

  • The MSAP-05PFFR-SF8002 is a high-quality connector from a reputable manufacturer.
  • It is versatile and can be used in a variety of applications.
  • It is robust and durable, making it suitable for use in harsh environments.
  • It is easy to install and maintain.

Applications:

The MSAP-05PFFR-SF8002 can be used in a variety of applications, including:

  • Industrial automation sensors and actuators
  • Robotic grippers and end-of-arm tooling
  • Process control instruments and valves
  • Machine vision cameras and lighting
  • Transportation systems such as trains, buses, and trucks
  • Medical devices such as patient monitors and diagnostic equipment

Conclusion:

The MSAP-05PFFR-SF8002 is a high-quality, versatile, and durable M12 connector that is ideal for use in a variety of demanding applications.

Additional Information:

  • The MSAP-05PFFR-SF8002 is available in a variety of cable lengths and connector configurations.
  • Custom cable assemblies can be created to meet specific application requirements.
  • For more information, please visit the Amphenol LTW website or contact an authorized distributor.

You May Also Be Interested in

Amphenol Industrial Operations
CONN PLUG FMALE 6POS GOLD CRIMP
Need more? Email Us
LEMO
CONN RCPT FMALE 5POS GOLD SOLDER
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 16POS GOLD CRIMP
Need more? Email Us
LEMO
CONN RCPT FMALE 40P SOLDER CUP
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 6POS GOLD CRIMP
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG MALE 55P GOLD SLDR CUP
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG MALE 55POS GOLD CRIMP
Need more? Email Us
Amphenol Industrial Operations
MIL-26482 MS/PT/CMB RECEPT
Need more? Email Us
TE Connectivity
CONN RCPT FMALE 37POS TIN SOLDER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess