The SSTU32866EC/G,518 is a high-performance registered buffer designed by NXP Semiconductors, which specializes in advanced signal processing and standard products for various industrial applications. This buffer is an integral component for systems that require precise timing and signal integrity in high-speed data transfer and processing.
Key Features
- Compatibility: It is compatible with JEDEC standards, ensuring interoperability with other JEDEC-compliant devices.
- Performance: The buffer is designed to operate at high speeds, making it suitable for performance-intensive applications.
- Power Efficiency: It features low-power consumption, which helps in reducing the overall energy requirements of the systems it is used in.
- Stability: The product provides signal conditioning, which contributes to the stability and integrity of data signals during high-speed transmission.
Applications
Due to its high-speed capabilities and reliability, the SSTU32866EC/G,518 is commonly used in:
- Server memory modules
- Workstations
- Communication infrastructure
- High-performance computing
- Data centers
Technical Specifications
| Parameter |
Value |
| Supply Voltage (VCC) |
1.8V ±0.1V |
| Operating Temperature |
0°C to 70°C |
| Package |
96-LFBGA |
| Mounting Type |
Surface Mount |
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the SSTU32866EC/G,518 is no exception. It is manufactured using industry-leading techniques and is subjected to rigorous testing to ensure high reliability and performance under various conditions.
For detailed product information, technical documents, and support, customers are encouraged to visit the official NXP Semiconductors website or contact their support team directly. The SSTU32866EC/G,518 is a testament to NXP's dedication to innovation and excellence in the semiconductor industry.