EN
  • EN
  • DE

DELL 235NK - EXTENDER CONTROLLER CARD NVME PCI-E

Part No DELL 235NK - EXTENDER CONTROLLER CARD NVME PCI-E
Manufacturer Dell
Catalog Spare Parts
Description EXTENDER CONTROLLER CARD NVME PCI-E
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1397106-DELL 235NK - EXTENDER CONTROLLER CARD NVME PCI-E
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 235NK - EXTENDER CONTROLLER CARD NVME PCI-E CAD Model

Description

The DELL 235NK Extender Controller Card is a high-performance expansion card designed to enhance the storage and speed capabilities of Dell servers. It leverages the power of NVMe (Non-Volatile Memory Express) over PCI Express (PCIe) to provide blazing fast data transfer rates, significantly reducing data access times and improving overall system performance. This controller card is ideal for environments requiring high-speed data access, such as data centers, high-performance computing, and database applications. It supports various NVMe SSDs, offering flexible storage solutions and easy integration into existing systems. The 235NK model features advanced heat dissipation techniques to ensure the card operates within optimal temperatures, thus guaranteeing reliability and longevity. With its easy installation process, it presents a straightforward way to upgrade Dell servers, delivering enhanced data access speeds and expanded storage capacity.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU A3C40210508 - PCIE backplane 1U 6x4 NVME
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU SMXSH-116BB-BL - SATA CD-/DVD-ROM Drive TSST SH-116BB
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU PY BX600 4/4GB FC SWITCH 12PORT
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F4042-L110
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU C26361-K644-B912 - Accessible Drive Bay Cover
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU SMXSN-208AB-BL - Multi Format Slimline DVD Writer TS-208AB-BL
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F3857-L320
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU FTSA3C40137292 - Front IO Board
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F3787-R1 - LTO6-HH Ultrium SAS Streamer (IBM)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess