EN
  • EN
  • DE

SSTL16877DGG

Part No SSTL16877DGG
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 14-bit SSTL_2 registered driver with differential clock inputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1260044-SSTL16877DGG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSTL16877DGG CAD Model

Description

The NXP SSTL16877DGG is a high-performance, 20-bit interface level translator designed to meet the needs of high-speed memory interface applications. It operates as a bridge between a 3.3V LVTTL/LVCMOS environment and a 2.5V or 1.8V SSTL_2 interface, providing a seamless translation for data communication and memory interfacing.

Key Features:

  • Compatibility: Designed to interface with DDR SDRAM, DDR SRAM, and DDR Flash memory, the SSTL16877DGG ensures compatibility with a wide range of high-speed memory technologies.
  • High-Speed Operation: This level translator is capable of handling high clock speeds, making it suitable for the most demanding system memory interfaces.
  • Low Power Consumption: With its SSTL_2 interface, the device minimizes power dissipation, a critical feature for power-sensitive applications.
  • Robust Design: The SSTL16877DGG is designed with a balanced output drive and on-chip termination to provide a controlled impedance environment and reduce reflections, enhancing signal integrity.
  • Flexible Voltage Range: The translator supports a wide range of supply voltages, from 2.3V to 3.6V for the LVTTL/LVCMOS side and from 1.65V to 2.5V for the SSTL_2 side, accommodating various system design requirements.

Applications:

The NXP SSTL16877DGG is ideal for use in:

  • High-speed memory interface boards
  • Server and workstation motherboards
  • Communication infrastructure
  • Advanced computing systems

Product Specifications:

  • Part Number: SSTL16877DGG
  • Package: 48-pin TSSOP (Thin Shrink Small Outline Package)
  • Operating Temperature: -40°C to +85°C
  • Compliance: Meets or exceeds JEDEC standard JESD8-9A specifications.

In summary, the NXP SSTL16877DGG offers a robust and efficient solution for translating signal levels between LVTTL/LVCMOS and SSTL_2 interfaces. Its high-speed capabilities and low power consumption make it an excellent choice for designers looking to optimize their memory interface solutions.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess