EN
  • EN
  • DE

AP1661MTR-E1

Part No AP1661MTR-E1
Manufacturer Diodes Incorporated
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CONTROLLER 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Mode Boundary Conduction (BCM)
Current - Startup 50μA
Supply Voltage - Operating 14.5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 181189-AP1661MTR-E1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1661MTR-E1 CAD Model

Description

Diodes Incorporated AP1661MTR-E1 Overview

The AP1661MTR-E1 from Diodes Incorporated is a high-efficiency, single-channel, step-up (boost) converter that is designed for driving white LEDs with a constant current. This component is a perfect solution for applications in backlighting of LCD panels in consumer electronics such as smartphones, tablets, and portable media players. Its compact size and high efficiency make it suitable for small form factor devices where space is at a premium and energy efficiency is crucial.

Key Features

  • Wide Input Voltage Range: The AP1661MTR-E1 operates on an input voltage range from 2.7V to 5.5V, making it versatile for use with various power sources.
  • Adjustable Output Voltage: The output voltage can be adjusted up to 38V, which is ideal for series LED applications.
  • Constant Current Control: To ensure uniform brightness and a longer lifespan for LEDs, this device provides accurate constant current regulation.
  • High Efficiency: With an efficiency of up to 92%, the AP1661MTR-E1 ensures minimal power loss during operation, which is essential for battery-powered devices.
  • Integrated Protection Features: It includes over-temperature protection and over-voltage protection, safeguarding the device and the LEDs from potential damage.
  • Small Package: Available in a small MSOP-8EP package, it requires minimal board space, which is critical in portable applications.

Applications

The AP1661MTR-E1 is well-suited for a wide range of applications, especially where high-efficiency LED driving is required. Common applications include:

  • LCD backlighting in portable devices
  • GPS navigation systems
  • Digital cameras and camcorders
  • Small-scale LED panels
  • Other battery-powered LED lighting solutions

Conclusion

Overall, the AP1661MTR-E1 from Diodes Incorporated is a robust and reliable choice for designers looking to incorporate an efficient LED driver into their applications. Its high efficiency, adjustable output voltage, and small package size make it an excellent choice for a wide array of portable and space-constrained applications requiring high-quality LED backlighting.

You May Also Be Interested in

Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2282 $58.1076
44+ $2.6496 $116.5824
68+ $2.5664 $174.5152
94+ $2.4833 $233.4302
121+ $2.4012 $290.5452
161+ $2.1529 $346.6169
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,150 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess