EN
  • EN
  • DE

SSL5231BT/1J

Part No SSL5231BT/1J
Manufacturer NXP / Nexperia
Catalog Board Mount LED Drivers
Description IC LED DRIVER DIMMABLE 8SO / Mains-dimmable buck LED driver IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Type AC DC Offline Switcher
Topology Step-Down (Buck)
Internal Switch(s) No
Number of Outputs 1
Voltage Supply MIN 9.9V
Voltage Supply MAX 16V
Dimming Triac
Applications Lighting
Operating Temperature Range -40°C ~ 160°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 795446-SSL5231BT/1J
Popularity Medium
Supply and Demand Status Limited
Family Name SSL5231BT/1J
Introduction Date January 15, 2016
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian SSL5231BT/1J CAD Model

Description

The SSL5231BT/1J is a high-performance, non-isolated LED driver integrated circuit (IC) from NXP Semiconductors, designed to deliver consistent and efficient power to LED lighting systems. This compact and energy-efficient IC is suitable for a wide range of general lighting applications, particularly in areas such as residential, commercial, and industrial lighting.

Key Features:

  • High Efficiency: The SSL5231BT/1J is optimized for high efficiency, which helps reduce energy consumption and heat generation, thereby extending the lifespan of LED lighting solutions.
  • Wide Input Voltage Range: It supports a broad input voltage range, making it versatile for use in various global lighting applications with different power supply standards.
  • Current Regulation: The device ensures accurate and consistent current regulation, which is crucial for maintaining steady light output and color consistency across LEDs.
  • Thermal Protection: Built-in thermal protection mechanisms prevent the IC and connected LEDs from damage due to overheating, enhancing system reliability.
  • Dimming Capability: It supports both analog and PWM dimming methods, providing flexibility in controlling the brightness levels of the lighting system.

Applications:

The SSL5231BT/1J is ideal for a variety of lighting applications, including but not limited to:

  • LED bulbs and tubes
  • Spotlights and downlights
  • Architectural lighting
  • Emergency lighting

Benefits:

Integrating the SSL5231BT/1J into your LED lighting solutions offers multiple benefits:

  • Energy Savings: Its high efficiency translates to lower energy bills and a reduced carbon footprint.
  • Design Flexibility: The compact size and wide input voltage range allow for flexible design options, suitable for a variety of fixtures and form factors.
  • Longevity: The thermal protection and consistent current regulation contribute to the long-term durability of LED lights, reducing maintenance costs and waste.

Overall, the SSL5231BT/1J by NXP is an excellent choice for manufacturers and designers seeking a reliable, efficient, and versatile LED driver solution to enhance their lighting products.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess