EN
  • EN
  • DE

SSL211531

Part No SSL211531
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1008914-SSL211531
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSL211531 CAD Model

Description

The SSL211531 is a state-of-the-art LED driver integrated circuit produced by NXP Semiconductors, a leader in the technology industry known for its innovative and reliable solutions. This particular IC is designed to provide a high-efficiency, compact, and cost-effective solution for driving single or multiple LEDs in general lighting applications, including residential, commercial, and industrial settings.

Key Features

  • High Efficiency: The SSL211531 offers exceptional energy efficiency, which is crucial for reducing electricity consumption and heat generation in LED lighting systems.
  • Adjustable Output Current: It provides a flexible solution with an adjustable output current that allows it to cater to a wide range of LED configurations and brightness requirements.
  • Wide Input Voltage Range: The device operates across a broad input voltage range, making it suitable for various power supply conditions and ensuring consistent performance.
  • Integrated Protections: The SSL211531 includes multiple protection features such as over-temperature protection, under-voltage lockout, and short-circuit protection, enhancing the reliability and lifespan of the lighting system.
  • Dimming Capability: It supports both analog and Pulse-Width Modulation (PWM) dimming methods, offering flexibility in light control and the ability to create ambient lighting effects.

Applications

The SSL211531 is versatile and can be used in a variety of applications, such as:

  • Indoor LED lighting (e.g., downlights, spotlights, panel lights)
  • Outdoor LED lighting (e.g., street lights, garden lights)
  • Architectural and decorative LED lighting
  • Emergency lighting systems

Technical Specifications

Below are some of the technical specifications that make the SSL211531 an excellent choice for your LED driving needs:

  • Input Voltage: 9.5 V to 40 V
  • Output Current: Adjustable up to 1.5 A
  • High Power Factor & Low THD (Total Harmonic Distortion)
  • Efficiency: Up to 95%
  • Operating Temperature Range: -40°C to +125°C

With its robust design, comprehensive features, and flexible application range, the SSL211531 from NXP Semiconductors represents a premier choice for designers looking to create efficient, reliable, and user-friendly LED lighting solutions.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Linear Technology
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess