EN
  • EN
  • DE

SSL21151T/1,118

Part No SSL21151T/1,118
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR 700MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Type DC DC Regulator
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Maximum Supply Voltage 35V
Channel Output Current 700mA (Switch)
Frequency 50.5kHz
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 116966-SSL21151T/1,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSL21151T/1,118 CAD Model

Description

Introducing the SSL21151T/1,118 by NXP

The SSL21151T/1,118 is a cutting-edge, high-performance LED driver IC crafted by NXP Semiconductors, a leader in the field of advanced secure connectivity solutions. This innovative product is designed to drive a single or multiple LED strings and is particularly suitable for LED lighting applications. With its compact SO-8 package, the SSL21151T/1,118 is an ideal choice for space-constrained applications, providing a powerful yet efficient solution for modern lighting systems.

Key Features of the SSL21151T/1,118

  • High Efficiency: The IC is engineered to deliver high efficiency, which translates to energy savings and reduced heat dissipation, making it an eco-friendly choice for lighting manufacturers.
  • Adjustable Output Current: It provides a wide range of adjustable output current options, enabling precise control over the brightness of the LED lighting system.
  • Integrated Protections: The SSL21151T/1,118 comes with multiple protection features, including Over-Temperature Protection (OTP), Under-Voltage Lockout (UVLO), and Short-Circuit Protection (SCP), ensuring the safety and reliability of the lighting system.
  • Dimming Capability: The device supports both analog and Pulse-Width Modulation (PWM) dimming, offering versatility in light intensity control to cater to various user preferences and applications.
  • Power Factor Correction: The inclusion of Power Factor Correction (PFC) ensures that the power distribution is optimized for efficiency, reducing energy waste and improving the overall power quality.

Applications and Uses

The SSL21151T/1,118 is perfect for a range of lighting applications, including but not limited to:

  • Residential and commercial LED lighting
  • Architectural lighting
  • Decorative and mood lighting
  • Emergency lighting systems
  • LED retrofit lamps

With its robust design and flexible features, the SSL21151T/1,118 by NXP is a top-tier solution for developers and manufacturers seeking to create advanced, energy-efficient LED lighting systems. Its integration into your lighting product can ensure not only a superior performance but also adherence to global energy consumption standards, making it a smart choice for the environmentally conscious consumer.

Technical Specifications

For detailed technical specifications, please refer to the official NXP datasheets or contact NXP's technical support team for further assistance.

You May Also Be Interested in

Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess