EN
  • EN
  • DE

SSL21105T

Part No SSL21105T
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096238-SSL21105T
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSL21105T CAD Model

Description

The NXP SSL21105T is a highly integrated LED driver IC designed for compact and efficient lighting solutions. This advanced semiconductor component is tailored for driving low-power LEDs with high precision and enhanced reliability. The SSL21105T is part of NXP's extensive range of lighting solutions that cater to a variety of applications, including general illumination, architectural lighting, and specialty lighting systems.

Key Features

  • Integrated Supply Voltage Regulation: The SSL21105T comes with an integrated 600V power switch and a supply voltage regulation feature that ensures stable operation even under fluctuating supply conditions.
  • High Power Factor and Efficiency: Designed to achieve a high power factor and low Total Harmonic Distortion (THD), this driver IC ensures energy-efficient operation, which is crucial for meeting energy regulations and reducing electricity costs.
  • Adjustable Output Current: The output current can be easily configured, allowing for precise control over the brightness and performance of the LED lighting system.
  • Thermal Protection: The SSL21105T incorporates thermal protection mechanisms that safeguard the IC and the lighting system from overheating, thereby enhancing the product's lifespan and reliability.
  • Dimming Capability: It supports both analog and pulse-width modulation (PWM) dimming methods, providing flexibility in controlling light intensity for various lighting scenarios.

Applications

The SSL21105T is ideal for a range of lighting applications such as:

  • Residential and commercial lighting fixtures
  • Decorative and architectural lighting designs
  • Task and accent lighting
  • Emergency lighting systems

Technical Specifications

Some of the technical specifications of the SSL21105T include:

  • Supply Voltage: Integrated 600V MOSFET
  • Output Current: Configurable
  • Dimming: Supports analog and PWM methods
  • Protection: Overtemperature protection
  • Package: SO16

Overall, the NXP SSL21105T LED driver IC offers an excellent balance of performance, flexibility, and ease of use for developers and manufacturers looking to create innovative and energy-efficient lighting solutions.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess