EN
  • EN
  • DE

SSL21082AT/1,118

Part No SSL21082AT/1,118
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL DIM 2A 12SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Type AC DC Offline Switcher
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 8V
Maximum Supply Voltage 16V
Output Voltage 300V
Channel Output Current 2A (Switch)
Dimming Triac
Applications Lighting
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 12-SO
Win Source Part Number 099291-SSL21082AT/1,118
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian SSL21082AT/1,118 CAD Model

Description

The SSL21082AT/1,118 is a high-performance driver IC designed by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This driver IC is specifically engineered for LED lighting applications, providing an efficient solution for controlling and driving high-brightness LEDs.

Key Features

  • High Efficiency: The SSL21082AT/1,118 boasts an exceptional efficiency rate, which is crucial for reducing energy consumption and heat generation in LED lighting systems.
  • Dimming Capabilities: It supports smooth dimming, allowing for a customizable lighting experience while maintaining a flicker-free performance across the dimming range.
  • Compact Design: With its small form factor, this driver IC can be easily integrated into a variety of lighting designs, including space-constrained applications.
  • Protection Features: It includes multiple built-in protection features such as over-temperature protection, LED open-circuit, and short-circuit protection, ensuring a long service life and reliability of the lighting system.
  • Wide Input Voltage Range: The device can handle a broad range of input voltages, making it versatile for use in different power environments and geographical regions.

Applications

The SSL21082AT/1,118 is ideal for a range of LED lighting applications, such as:

  • Residential and commercial lighting
  • Architectural lighting
  • Outdoor and street lighting
  • Emergency lighting systems
  • Decorative and mood lighting

Technical Specifications

Below are some of the technical specifications for the SSL21082AT/1,118:

  • Manufacturer: NXP Semiconductors
  • Product Category: LED Lighting Drivers
  • Topology: Buck, Flyback
  • Output Current: Adjustable
  • Input Voltage: Up to 450 VAC
  • Dimming: Analog, PWM
  • Package / Case: SO-8

With its robust feature set and versatility, the SSL21082AT/1,118 from NXP Semiconductors represents a state-of-the-art solution for modern LED lighting systems, combining energy efficiency, durability, and high performance in a single package.

You May Also Be Interested in

SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess