EN
  • EN
  • DE

NB7V52MMNHTBG

Part No NB7V52MMNHTBG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Function Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 12 GHz
Max Propagation Delay @ V, Max CL 0.35ns @ 2.625V, 1GHz
Trigger Type Positive, Negative
Voltage - Supply 1.71V ~ 2.625V
Current - Quiescent (Iq) 110 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 16-QFN (3x3)
Package / Case 16-VFQFN Exposed Pad
Base Product Number NB7V52
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 646801-NB7V52MMNHTBG
Ultra Librarian 3D Model Ultra Librarian NB7V52MMNHTBG CAD Model

Description

The NB7V52MMNHTBG from ON Semiconductor is a versatile and high-performance clock buffer designed to cater to the demanding requirements of high-speed data communication systems. This precision device is part of ON Semiconductor's portfolio of clock generation and distribution products that focus on delivering quality, reliability, and performance.

Key Features

  • Multiple Outputs: The NB7V52MMNHTBG offers two differential outputs, providing flexibility for various applications.
  • Wide Frequency Range: It supports a broad frequency range, making it suitable for a variety of clocking applications.
  • Low Skew: The device boasts low output-to-output skew, ensuring precise timing for critical operations.
  • High-Speed Operation: Designed for high-speed operation, it is capable of handling fast edge rates, which is essential for high-speed data transmission.
  • Power Supply Options: It operates on a 3.3V supply voltage, which is common in many electronic systems, ensuring easy integration.

Applications

The NB7V52MMNHTBG is ideal for use in a variety of applications, including:

  • Gigabit Ethernet
  • Fiber Channel
  • Telecommunication and Networking Equipment
  • Server and Storage Systems
  • Test and Measurement Equipment

Quality and Environmental Compliance

ON Semiconductor is committed to environmental stewardship and the NB7V52MMNHTBG is manufactured in compliance with the latest environmental regulations. It is RoHS compliant, ensuring that it is free from harmful substances such as lead, mercury, and cadmium.

Conclusion

The NB7V52MMNHTBG is a testament to ON Semiconductor's dedication to providing high-quality components for advanced electronic systems. With its robust feature set and compliance with environmental standards, this clock buffer is an excellent choice for designers looking to enhance the performance and reliability of their high-speed communication applications.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1505 $63.4515
6+ $17.3543 $104.1258
9+ $16.8120 $151.3080
13+ $16.2697 $211.5061
16+ $15.7273 $251.6368
22+ $14.1004 $310.2088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess