Products specifications

Manufacturer NXP
Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Win Source Part Number 192836-SSL21081T/N1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSL21081T/N1 CAD Model

Description

The SSL21081T/N1 is a cutting-edge, high-performance LED driver IC developed by NXP Semiconductors, a leader in the semiconductor industry. This compact and efficient driver is specifically designed to power and control LED lighting solutions, making it an ideal component for a wide range of lighting applications such as residential lighting, commercial lighting, and architectural illumination.

Key Features

  • High Efficiency: The SSL21081T/N1 is engineered to provide a high level of energy efficiency, which helps reduce power consumption and extends the lifespan of LED lighting systems.
  • Wide Supply Voltage Range: This driver operates over a broad supply voltage range, accommodating various power supply configurations and ensuring compatibility with different LED light sources.
  • Integrated Protection Features: It includes multiple protection mechanisms such as Over-Temperature Protection (OTP), Over-Voltage Protection (OVP), and LED Open/Short Circuit Protection, ensuring the safety and reliability of the lighting system.
  • Dimming Capability: The SSL21081T/N1 supports both analog and Pulse Width Modulation (PWM) dimming methods, offering precise control over light intensity and enabling energy savings.
  • Small Footprint: The compact design of the IC makes it suitable for space-constrained applications, allowing for more creative and flexible lighting designs.

Applications

The versatility of the SSL21081T/N1 LED driver IC makes it suitable for a wide array of lighting applications, including:

  • General LED lighting
  • Residential and office lighting
  • Commercial and retail lighting
  • Outdoor and street lighting
  • Decorative and architectural lighting

Technical Specifications

The SSL21081T/N1 boasts a range of technical specifications that ensure its performance and adaptability:

  • Supply Voltage: Specified over a wide range
  • Output Current: Configurable to meet various LED configurations
  • Dimming: Supports both analog and PWM dimming
  • Package: Available in a compact package to fit various design needs

In conclusion, the SSL21081T/N1 by NXP Semiconductors is an advanced, versatile, and efficient solution for driving LED lighting systems. Its robust feature set and flexible design options make it an excellent choice for designers looking to create innovative and energy-efficient lighting solutions.

You May Also Be Interested in

ON Semiconductor
IC LED DRIVER LIN 100MA 16SOIC
Lowest to €6.8227
ECAD model for MC10SX1130DR2G
Analog Devices Inc.
IC LED DRV RGLTR PWM 1.5A 16MSOP / LED Driver IC 1 Output DC DC Regulator SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming 1.5A 16-MSOP-EP
Lowest to €7.9180
ECAD model for LT3950EMSE#PBF
Analog Devices Inc.
IC LED DRVR RGLTR PWM 1.6A 80BGA / LED Driver IC 1 Output DC DC Regulator Boost, SEPIC PWM Dimming 1.6A 80-BGA (11.25x9)
Need more? Email Us
ECAD model for LTM8005EY#PBF
Silergy Corp
LED DRVR Buck 1-CH 60V 1A 8-Pin SOIC
Lowest to €0.1776
ECAD model for SY5862FAC
Microchip Technology
HIGH BRIGHTNESS LED DRIVER / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 8-DFN (3x3)
Need more? Email Us
ECAD model for AT9919K7-GVAO
Microchip Technology
IC LED DRIVER 4 STRING / LED Driver IC Output Dimming
Need more? Email Us
ECAD model for ATMSL2040AU
Microchip Technology
IC LED DRIVER 16 STRING / LED Driver IC Output Dimming
Need more? Email Us
ECAD model for ATMSL2162DQ
Analog Devices Inc.
LED Driver 2200uA Supply Current Automotive 16-Pin MSOP EP Tube
Lowest to €15.5616
ECAD model for LT3761IMSE#PBF
Analog Devices Inc.
IC LED DRVR RGLTR PWM 20MA 12DFN / LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 20mA 12-DFN (3x2)
Need more? Email Us
ECAD model for LT3498EDDB

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention