EN
  • EN
  • DE

SSL1523P

Part No SSL1523P
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFLINE 2A 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type AC DC Offline Switcher
Topology Flyback
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 80V
Maximum Supply Voltage 276V
Channel Output Current 2A
Frequency 10kHz to 200kHz
Applications Lighting
Temperature Range - Operating -40°C to 145°C (TJ)
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 212120-SSL1523P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSL1523P CAD Model

Description

NXP SSL1523P High-Efficiency Switched Mode Power Supply IC

The NXP SSL1523P is a cutting-edge, high-efficiency switched mode power supply (SMPS) controller IC designed to drive LED lighting solutions. This versatile and compact integrated circuit is ideal for a wide range of applications, from industrial lighting to residential and commercial fixtures. It is especially suited for LED-based applications that demand low power consumption and high reliability.

Key Features

  • GreenChip Technology: The SSL1523P incorporates NXP's proprietary GreenChip technology, which ensures high energy efficiency, enabling the design of power supplies that meet the most stringent energy-saving standards.
  • Integrated PFC Function: With an integrated Power Factor Correction (PFC) function, the SSL1523P ensures that the power supply operates at an optimal power factor, reducing energy waste and enhancing the overall efficiency of the system.
  • Wide Supply Voltage Range: It supports a wide range of input voltages, making it suitable for global use without the need for additional components or complex configurations.
  • Flexible Dimming Options: The IC offers flexible dimming capabilities, including both analog and PWM dimming, providing designers with the ability to create versatile lighting solutions that cater to different user preferences.
  • Protection Features: Comprehensive protection features are built into the SSL1523P, including overvoltage, overcurrent, and overtemperature protection, ensuring the longevity and safety of the power supply and the end application.

Applications

The SSL1523P is suitable for a variety of LED lighting applications, such as:

  • LED bulbs and tubes
  • LED panels
  • Outdoor and street lighting
  • Emergency lighting systems
  • Architectural and decorative lighting

Design Support

NXP provides comprehensive design support for the SSL1523P, including application notes, reference designs, and simulation tools to assist engineers in creating efficient, reliable, and cost-effective lighting solutions. The support materials are designed to accelerate the development process and reduce time-to-market for products utilizing the SSL1523P.

You May Also Be Interested in

Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7034 $59.7890
200+ $0.5775 $115.5000
310+ $0.5590 $173.2900
430+ $0.5417 $232.9310
555+ $0.5232 $290.3760
740+ $0.4689 $346.9860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess