EN
  • EN
  • DE

SPHZ6140A6T1

Part No SPHZ6140A6T1
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095638-SPHZ6140A6T1
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPHZ6140A6T1 CAD Model

Description

The SPHZ6140A6T1 is a cutting-edge semiconductor device from NXP Semiconductors, a leader in the electronics industry. This particular product is designed to cater to a wide range of applications, offering robust performance and reliability. It is an integral component for professionals in the fields of automotive, industrial, and consumer electronics, where precision and efficiency are of paramount importance.

Key Features

  • High Integration: The SPHZ6140A6T1 is a highly integrated circuit that minimizes the need for external components, thus simplifying design and reducing overall system costs.
  • Advanced Technology: Built with NXP's advanced technology, it delivers superior performance with enhanced features that enable it to operate in demanding environments.
  • Energy Efficiency: The device is designed for low-power consumption, making it ideal for battery-powered applications and contributing to energy savings in electronic systems.
  • Robustness: It is engineered to withstand harsh conditions, ensuring consistent operation and a long service life.
  • Compliance: The SPHZ6140A6T1 meets various industry standards and regulations, ensuring compatibility and interoperability in a wide range of applications.

Applications

The versatile nature of the SPHZ6140A6T1 allows it to be utilized in numerous applications. These include:

  • Automotive systems, such as engine control units and infotainment
  • Industrial automation, including process control and robotics
  • Consumer electronics, like smart home devices and wearables
  • Communication equipment, from routers to base stations

Quality and Support

NXP Semiconductors is committed to delivering high-quality products. The SPHZ6140A6T1 is backed by rigorous testing and quality assurance processes. Additionally, NXP provides comprehensive technical support and documentation, ensuring that designers and engineers can leverage the full potential of the product in their applications.

Whether you are developing the next generation of automotive technology, enhancing industrial automation, or innovating within consumer electronics, the SPHZ6140A6T1 from NXP Semiconductors is an excellent choice that combines performance with reliability.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Micrel
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Rohm Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess