EN
  • EN
  • DE

CBTD16213DGG,112

Part No CBTD16213DGG,112
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC FET BUS EXCH SWCH 56-TSSOP / Bus Exchange Switch 1-Element 12-CH 56-Pin TSSOP Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74CBTD
Packaging Tube
Part Status Obsolete(EOL)
Type Bus FET Exchange Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 56-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 56-TSSOP
Win Source Part Number 771242-CBTD16213DGG,112
Popularity Medium
Supply and Demand Status Balance
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CBTD16213DGG,112 CAD Model

Description

The CBTD16213DGG,112 is a high-performance, low-voltage 16-bit bus switch with 30 ohm series resistors in the I/O ports provided by NXP Semiconductors. This integrated circuit (IC) is designed to provide a seamless interface between different voltage domains within a system, making it an ideal choice for applications that require voltage level shifting or bus isolation.

Key Features

  • High-Speed Switching: The device is capable of high-speed switching, which minimizes propagation delay and makes it suitable for high-frequency applications.
  • Low-Voltage Operation: It operates at a low voltage range of 2.3V to 3.6V, making it compatible with modern low-voltage logic levels.
  • Integrated Series Resistors: The built-in 30 ohm resistors help to reduce signal reflections, cross-talk, and EMI, which is critical for maintaining signal integrity in high-speed data paths.
  • Bus Hold Feature: The bus hold feature prevents floating inputs, ensuring stable operation even when inputs are not actively driven.
  • QuickSwitch Technology: NXP's QuickSwitch technology provides near-zero propagation delay and very low quiescent power, which is essential for power-sensitive applications.

Applications

The CBTD16213DGG,112 is versatile and can be used in a variety of applications, including:

  • Level shifting for buses in multi-voltage systems
  • Bus isolation and protection in servers, routers, and networking equipment
  • Signal gating, where signals need to be disconnected or reconnected without powering down the system
  • Hot-swapping and hot-docking of peripheral components
  • Memory interfacing in computing platforms

Package and Quality

The device is packaged in a 48-pin TSSOP (Thin Shrink Small Outline Package) that provides a compact footprint while allowing adequate pin spacing for easy routing. It is compliant with the JEDEC standard and is suitable for Surface Mount Technology (SMT) assembly processes. NXP ensures high-quality standards, and the CBTD16213DGG,112 is no exception, meeting stringent quality and reliability requirements.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess