EN
  • EN
  • DE

SPC603IFT200MB

Part No SPC603IFT200MB
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095593-SPC603IFT200MB
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPC603IFT200MB CAD Model

Description

The SPC603IFT200MB is a high-performance microcontroller product from NXP Semiconductors, designed to meet the rigorous demands of automotive and industrial applications. This robust microcontroller is part of NXP's SPC5 family, known for its exceptional reliability, efficiency, and cutting-edge features tailored for complex embedded systems.

Key Features

  • Core: The SPC603IFT200MB is built around a powerful 32-bit Power Architecture core, providing a perfect balance between computational performance and power consumption.
  • Memory: It comes equipped with a generous amount of embedded memory, including flash memory and RAM, to support a wide range of applications without the need for external memory components.
  • Connectivity: With an array of communication interfaces such as CAN, LIN, and SPI, this microcontroller ensures seamless integration with other components in a system and supports a variety of communication protocols.
  • Operating Temperature: Engineered for harsh environments, the SPC603IFT200MB operates reliably over an extended temperature range, making it suitable for automotive under-the-hood applications.
  • Timers and Counters: Multiple timers and counters are available for precise event timing, pulse generation, and time-sensitive operations, which are essential in control applications.

Applications

The versatility and robustness of the SPC603IFT200MB make it an ideal choice for a multitude of applications. It is particularly well-suited for:

  • Automotive control units such as engine management systems, transmission controllers, and body control modules.
  • Industrial automation systems that require reliable real-time control and processing capabilities.
  • Robotics and intelligent motion control where precision and responsiveness are crucial.

Quality and Support

NXP's commitment to quality is evident in the SPC603IFT200MB, which is manufactured to meet the highest industry standards. Customers can also rely on NXP's extensive technical support network for assistance with development, integration, and troubleshooting.

With its powerful core, comprehensive feature set, and proven reliability, the SPC603IFT200MB from NXP stands out as a top choice for developers looking to push the boundaries of what's possible in automotive and industrial control systems.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess