EN
  • EN
  • DE

SPC5777CK3MME3

Part No SPC5777CK3MME3
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 8MB FLASH 416MAPBGA / e200z7 series Microcontroller IC 32-Bit Tri-Core 264MHz 8MB (8M x 8) FLASH 416-MAPBGA (27x27)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Core Processor e200z7
Core Size 32-Bit Tri-Core
Speed 264MHz
Connectivity CANbus, EBI/EMI, Ethernet, FlexCANbus, LINbus, SCI, SPI
Peripherals DMA, LVD, POR, Zipwire
Program Memory Size 8MB (8M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 16b Sigma-Delta, eQADC
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 416-BGA
Supplier Device Package 416-MAPBGA (27x27)
Base Product Number SPC5777
Other Names 935320923557
Standard Package 200
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1263865-SPC5777CK3MME3
Ultra Librarian 3D Model Ultra Librarian SPC5777CK3MME3 CAD Model

Description

Introducing the SPC5777CK3MME3 Microcontroller from NXP

The SPC5777CK3MME3 is a state-of-the-art microcontroller unit (MCU) brought to you by NXP Semiconductors, a leader in automotive processing solutions. This powerhouse MCU is designed to meet the rigorous demands of modern automotive applications, offering a perfect blend of performance, security, and reliability.

At the heart of the SPC5777CK3MME3 lies a 32-bit Power Architecture® core, which is engineered to deliver exceptional computational speed and efficiency. This makes the MCU an ideal choice for advanced driver-assistance systems (ADAS), engine management, and transmission control systems in vehicles. With its cutting-edge architecture, the SPC5777CK3MME3 is well-suited for handling complex algorithms and real-time data processing tasks.

Key Features:

  • High-Performance Computing: Dual e200z7 Power Architecture cores operate at speeds up to 264 MHz, providing the computational horsepower needed for demanding automotive applications.
  • Enhanced Memory: Equipped with 4 MB of flash memory and 448 KB of RAM, the SPC5777CK3MME3 ensures ample storage and smooth performance for intricate software routines.
  • Advanced Security: With features like a Memory Protection Unit (MPU), Cryptographic Services Engine (CSE), and Secure Boot, the MCU offers robust security measures to safeguard against unauthorized access and tampering.
  • Rich Peripherals: A comprehensive set of peripherals, including multiple CAN interfaces, Ethernet, LIN, and FlexRay, provides versatile connectivity options for various automotive networks.
  • Robust Design: Designed to operate in extreme automotive environments, the SPC5777CK3MME3 is compliant with AEC-Q100 standards, ensuring reliability under harsh conditions.

The SPC5777CK3MME3 also features a state-of-the-art Error Correction Code (ECC) on both RAM and flash memory, which significantly enhances the reliability of the system by detecting and correcting memory errors. This is critical in automotive safety-critical applications where data integrity is paramount.

NXP's commitment to innovation is evident in the SPC5777CK3MME3 MCU, which is designed to accelerate the development of automotive applications that are safer, more efficient, and more connected. Whether you're an automotive OEM or a system integrator, the SPC5777CK3MME3 provides the performance and features necessary to drive the next generation of automotive innovation.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess