EN
  • EN
  • DE

SPC5748GHK0AMMJ6

Part No SPC5748GHK0AMMJ6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 6MB FLSH 256MAPPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z2, e200z4, e200z4 series Microcontroller IC 32-Bit Tri-Core 80MHz/160MHz 6MB (6M x 8) FLASH 256-MAPPBGA (17x17)
Manufacturer NXP
Series MPC57xx
Package Tray
Core Processor e200z2, e200z4, e200z4
Core Size 32-Bit Tri-Core
Speed 80MHz/160MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG
Peripherals DMA, LVD, POR, WDT
Number of I/O 178
Program Memory Size 6MB (6M x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 5.5V
Data Converters A/D 80x10b, 64x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 256-LBGA
Case / Package 256-MAPPBGA (17x17)
Family Name SPC5748
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 450
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897047-SPC5748GHK0AMMJ6
Ultra Librarian 3D Model Ultra Librarian SPC5748GHK0AMMJ6 CAD Model

Description

Introducing the NXP SPC5748GHK0AMMJ6 Microcontroller

The NXP SPC5748GHK0AMMJ6 is a state-of-the-art microcontroller designed for the automotive industry, offering a robust solution for advanced engine management systems and automotive applications requiring high levels of reliability and performance. This product is part of NXP's SPC57 family of 32-bit Power Architecture® microcontrollers that are well-suited for a wide range of automotive applications, including body electronics, chassis and safety systems, and powertrain control.

Key Features of SPC5748GHK0AMMJ6

  • High-Performance Processing: Equipped with a dual-core Power Architecture® e200z4d CPU, the SPC5748GHK0AMMJ6 operates at a frequency of up to 160 MHz, delivering the computational power necessary for complex automotive applications.
  • Memory Capacity: It boasts an impressive memory configuration, with up to 4 MB of flash memory and 592 KB of RAM, ensuring ample space for application code and data storage.
  • Advanced Timers: The microcontroller includes a rich set of timers, including Motor Control General Purpose Timer (MCGPT), Periodic Interrupt Timer (PIT), and System Timer Module (STM), providing precise timing control for a variety of applications.
  • Enhanced Safety Features: With integrated safety features that meet the ISO 26262 standard for functional safety in road vehicles, the SPC5748GHK0AMMJ6 is designed to support safety-critical applications up to ASIL-D level.
  • Communication Interfaces: A comprehensive suite of communication interfaces is available, including multiple CAN interfaces, LIN, SPI, and FlexRay, facilitating versatile connectivity options within the vehicle network.
  • Low Power Consumption: The device is designed for energy efficiency, with low-power modes that reduce power consumption during idle periods, contributing to overall vehicle energy savings.

Applications

The NXP SPC5748GHK0AMMJ6 is an ideal choice for a variety of automotive applications, such as:

  • Engine Control Units (ECUs)
  • Transmission Control Units (TCUs)
  • Brake Control Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Electric Power Steering Systems
  • Active Suspension Systems

With its combination of performance, memory capacity, safety features, and connectivity options, the NXP SPC5748GHK0AMMJ6 microcontroller is a reliable and versatile solution for automotive manufacturers and system integrators looking to enhance the intelligence and efficiency of modern vehicles.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.8346 $55.8346
2+ $52.3008 $104.6016
3+ $50.5339 $151.6017
5+ $47.0000 $235.0000
6+ $45.2331 $271.3986
7+ $43.4662 $304.2634
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 388 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess