EN
  • EN
  • DE

SPC5748GHK0AMKU6

Part No SPC5748GHK0AMKU6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 6MB FLASH 176LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z2, e200z4, e200z4 series Microcontroller IC 32-Bit Tri-Core 80MHz/160MHz 6MB (6M x 8) FLASH 176-LQFP (24x24)
Manufacturer NXP
Series MPC57xx
Package Tray
Core Processor e200z2, e200z4, e200z4
Core Size 32-Bit Tri-Core
Speed 80MHz/160MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG
Peripherals DMA, LVD, POR, WDT
Number of I/O 129
Program Memory Size 6MB (6M x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 5.5V
Data Converters A/D 80x10b, 64x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 176-LQFP Exposed Pad
Case / Package 176-LQFP (24x24)
Family Name SPC5748
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 200
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844417-SPC5748GHK0AMKU6
Ultra Librarian 3D Model Ultra Librarian SPC5748GHK0AMKU6 CAD Model

Description

The SPC5748GHK0AMKU6 is a state-of-the-art microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the rigorous demands of automotive and industrial applications. This high-performance MCU is part of the SPC57 4B Line of NXP's 32-bit Power Architecture® microcontrollers that offer a balance of processing power, enhanced security features, and functional safety capabilities.

Key Features

  • Advanced Core: The SPC5748GHK0AMKU6 is equipped with a dual-core Power Architecture e200z4d, running at speeds of up to 160MHz, which provides robust computing capabilities for complex applications.
  • Memory: It comes with an integrated memory configuration that includes 1.5MB of Flash memory and 128KB of RAM, supporting swift data processing and ample storage for application code.
  • Security: Security is a paramount concern in today's connected world, and this MCU addresses it with advanced security features like a Cryptographic Services Engine (CSE), secure boot, and memory protection.
  • Functional Safety: To meet the safety requirements of automotive applications, it is designed in compliance with ISO 26262 standards, capable of achieving ASIL-D, the highest level of functional safety.
  • Communication Interfaces: The device includes multiple communication interfaces such as CAN, LIN, and Ethernet, allowing for versatile connectivity options within vehicle networks or industrial systems.
  • Analog Interfaces: It also features a variety of analog modules, including ADCs and DACs, to interface with sensors and actuators.

Applications

The SPC5748GHK0AMKU6 is ideally suited for a range of applications that require high levels of processing power and reliability. This includes advanced driver-assistance systems (ADAS), engine management, body control modules, and industrial control systems.

Package and Quality

Encased in a MAPBGA-256 package, the SPC5748GHK0AMKU6 is designed for efficient thermal management and reduced footprint on the PCB. NXP ensures high-quality standards, with the MCU being manufactured in facilities that are certified for automotive-grade production.

Support and Resources

NXP provides comprehensive support for the SPC5748GHK0AMKU6 through a wide range of development tools, software libraries, and documentation, helping to accelerate the design and development process for engineers.

Note: For the most accurate and up-to-date information about the SPC5748GHK0AMKU6, please refer to the official NXP Semiconductors product datasheet and support resources.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.0272 $82.0272
2+ $79.4639 $158.9278
3+ $76.9005 $230.7015
4+ $74.3372 $297.3488
5+ $66.6471 $333.2355
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess