EN
  • EN
  • DE

SPC5747CK1CMJ6R

Part No SPC5747CK1CMJ6R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 4MB FLSH 256MAPPBGA / e200z2, e200z4 series Microcontroller IC 32-Bit Dual-Core 80MHz/160MHz 4MB (4M x 8) FLASH 256-MAPPBGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Package Tape & Reel (TR)
Core Processor e200z2, e200z4
Core Size 32-Bit Dual-Core
Speed 80MHz/160MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG
Peripherals DMA, LVD, POR, WDT
Number of I/O 178
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 80x10b, 64x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 256-LBGA
Supplier Device Package 256-MAPPBGA (17x17)
Base Product Number SPC5747
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Other Names 935316182518
Standard Package 1,000
Win Source Part Number 990058-SPC5747CK1CMJ6R
Ultra Librarian 3D Model Ultra Librarian SPC5747CK1CMJ6R CAD Model

Description

The SPC5747CK1CMJ6R is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, tailored for automotive and industrial applications that demand high levels of performance, reliability, and efficiency. This particular model is part of the Power Architecture® family, which is renowned for its robust processing capabilities and is widely used in the automotive industry for its exceptional performance in powertrain and engine management systems.

Key Features

  • Core: The SPC5747CK1CMJ6R is equipped with a dual-core Power Architecture e200z4d CPU, operating at speeds up to 180 MHz, which provides a perfect balance between computational power and energy efficiency.
  • Memory: It comes with an ample memory configuration, including 2MB of flash memory for program storage and 192KB of RAM for smooth data processing.
  • Connectivity: This MCU offers a range of communication interfaces, such as multiple CAN modules, LIN, and FlexRay controllers, enabling it to handle complex networking requirements within vehicular systems.
  • Timers and Counters: With an array of timers, including periodic interrupt timers, watchdog timers, and a system timer module, the SPC5747CK1CMJ6R ensures precise timing and system management.
  • Analog-to-Digital Converters (ADCs): Equipped with high-resolution ADCs, this MCU provides accurate analog signal measurement, which is crucial for sensor data acquisition and real-time control systems.
  • Safety Features: The device includes advanced safety features compliant with the ISO 26262 standard, making it suitable for safety-critical automotive applications.
  • Temperature Range: It operates over a wide temperature range, making it reliable in various harsh environments typically encountered in automotive contexts.

Applications

The SPC5747CK1CMJ6R is designed for a variety of applications that require high-speed processing and real-time control. Its robust feature set makes it ideal for engine control units (ECUs), transmission control, advanced driver-assistance systems (ADAS), and hybrid electric vehicle (HEV) management systems. Additionally, its high level of integration and safety features make it well-suited for industrial control systems where reliability and precision are paramount.

With its combination of performance, connectivity, and safety, the SPC5747CK1CMJ6R MCU from NXP is a powerful solution for developers looking to create advanced, secure, and efficient systems in automotive and industrial applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.6766 $75.3532
4+ $30.9142 $123.6568
6+ $29.9481 $179.6886
8+ $28.9821 $231.8568
11+ $28.0159 $308.1749
14+ $25.1178 $351.6492
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,231 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess