EN
  • EN
  • DE

SPC5746CHK0AMMH6

Part No SPC5746CHK0AMMH6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 100MAPBGA / e200z2, e200z4 series Microcontroller IC 32-Bit Dual-Core 80MHz/160MHz 3MB (3M x 8) FLASH 100-MAPBGA (11x11)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Core Processor e200z2, e200z4
Core Size 32-Bit Dual-Core
Speed 80MHz/160MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG
Peripherals DMA, LVD, POR, WDT
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 80x10b, 64x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-LFBGA
Supplier Device Package 100-MAPBGA (11x11)
Base Product Number SPC5746
Other Names 935326051557
Standard Package 176
MSL Level 3 (168 Hours)
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1263937-SPC5746CHK0AMMH6
Ultra Librarian 3D Model Ultra Librarian SPC5746CHK0AMMH6 CAD Model

Description

The SPC5746CHK0AMMH6 is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, renowned for its high-performance capabilities and robust feature set. Designed to meet the rigorous demands of automotive and industrial applications, this MCU is part of the SPC57 C Line of 32-bit Power Architecture® microcontrollers. It is specifically engineered to deliver exceptional processing power, enhanced safety features, and a wide range of communication interfaces, making it an ideal choice for advanced control systems.

Key Features

  • Core: The SPC5746CHK0AMMH6 boasts a dual-core Power Architecture with cores running at up to 200 MHz, providing ample computational resources for complex tasks.
  • Memory: It comes equipped with 4 MB of flash memory and 512 KB of RAM, ensuring sufficient storage for application code and data handling.
  • Safety: With its built-in safety features compliant with the ISO 26262 standard, it provides a reliable solution for safety-critical automotive applications, such as advanced driver-assistance systems (ADAS).
  • Communication Interfaces: A broad array of communication options is available, including multiple CAN interfaces, LIN, FlexRay, and Ethernet, facilitating versatile connectivity options for various peripherals and networks.
  • Timers and Analog Interfaces: The MCU includes a rich set of timers, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), supporting precise control and sensor interfacing.

Applications

The SPC5746CHK0AMMH6 is particularly suited for automotive control units, such as engine management systems, transmission control units, and electric power steering. Its robust design also makes it an excellent choice for industrial control systems, where reliability and high-speed processing are essential.

Quality and Reliability

NXP's commitment to quality ensures that the SPC5746CHK0AMMH6 MCU is manufactured to the highest standards, providing reliable performance even under harsh environmental conditions. It is designed to withstand the temperature extremes and vibrations typical of automotive and industrial environments.

Development Support

To streamline development, NXP offers comprehensive development tools and software support for the SPC5746CHK0AMMH6. This includes evaluation boards, integrated development environments (IDEs), and software libraries, which help to accelerate the design process and reduce time to market.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.9223 $71.8446
4+ $29.4747 $117.8988
7+ $28.5537 $199.8759
9+ $27.6326 $248.6934
11+ $26.7115 $293.8265
15+ $23.9482 $359.2230
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess