EN
  • EN
  • DE

SPC5746BK1MKU2R

Part No SPC5746BK1MKU2R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 176LQFP / e200z4 series Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 176-LQFP (24x24)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Core Processor e200z4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, Ethernet, FlexRay, I²C, LINbus, SPI
Peripherals DMA, I²S, POR, WDT
Number of I/O 129
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 384K x 8
Supply Voltage - Operating 3.15V ~ 5.5V
Data Converters A/D 36x10b, 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC5746
Other Names 935331292528
Standard Package 500
ECCN 5A002A1
Win Source Part Number 1263919-SPC5746BK1MKU2R
Ultra Librarian 3D Model Ultra Librarian SPC5746BK1MKU2R CAD Model

Description

The SPC5746BK1MKU2R is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the rigorous demands of automotive and industrial applications. This powerful MCU is part of NXP's SPC57x family, which is renowned for its high-performance capabilities and robust feature set aimed at enhancing the functionality and reliability of automotive control units.

Key Features

  • Core: The SPC5746BK1MKU2R is equipped with a dual-core Power Architecture with 32-bit CPU, offering an exceptional balance of computational power and energy efficiency. This makes it suitable for handling complex algorithms and real-time processing requirements.
  • Memory: It boasts a generous memory capacity, including 1.5MB of flash memory and 128KB of RAM, which enables the storage and execution of extensive code and data sets.
  • Connectivity: With multiple communication interfaces such as CAN, LIN, and FlexRay, this MCU ensures versatile and reliable data exchange, which is crucial for networked vehicle systems.
  • Security: Security features are embedded to protect against unauthorized access and tampering, ensuring the integrity of the system and the safety of data.
  • Temperature Range: The device operates over a wide temperature range, making it ideal for the harsh environments encountered in automotive and industrial settings.

Applications

The SPC5746BK1MKU2R is well-suited for a variety of applications within the automotive sector, including engine management systems, transmission control units, body control modules, and advanced driver assistance systems (ADAS). Its robust design and feature set also make it a prime choice for industrial control systems that require high levels of precision and reliability.

Quality and Reliability

NXP's commitment to quality is evident in the SPC5746BK1MKU2R, which is manufactured to meet the stringent standards of the automotive industry. The MCU's design and production processes are aligned with the ISO/TS 16949 quality management system, ensuring that each unit delivers consistent performance and reliability.

Environmental Compliance

The SPC5746BK1MKU2R is also compliant with environmental regulations such as RoHS, which restricts the use of certain hazardous substances in electronic equipment. This demonstrates NXP's dedication to environmental responsibility and the production of sustainable products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
Lowest to $3.1721
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess