EN
  • EN
  • DE

SPC5745BBK1ACKU6

Part No SPC5745BBK1ACKU6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 176LQFP / e200z4 series Microcontroller IC 32-Bit Single-Core 160MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Package Tray
Core Processor e200z4
Core Size 32-Bit Single-Core
Speed 160MHz
Connectivity CANbus, Ethernet, FlexRay, I²C, LINbus, SPI
Peripherals DMA, I²S, POR, WDT
Number of I/O 129
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 256K x 8
Supply Voltage - Operating 3.15V ~ 5.5V
Data Converters A/D 36x10b, 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC5745
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 935368173557
Standard Package 200
Win Source Part Number 1160550-SPC5745BBK1ACKU6
Ultra Librarian 3D Model Ultra Librarian SPC5745BBK1ACKU6 CAD Model

Description

The NXP SPC5745BBK1ACKU6 is a cutting-edge microcontroller unit (MCU) designed for automotive applications, offering a robust set of features for advanced driver-assistance systems (ADAS), engine management, and in-vehicle networking. This powerful MCU is part of NXP's SPC57x family, known for its high performance, reliability, and security features tailored to meet the stringent requirements of the automotive industry.

Key Features:

  • Core: The SPC5745BBK1ACKU6 is built on a 32-bit Power Architecture® with dual e200z4d cores, each operating at up to 180 MHz, providing the computational power necessary for complex automotive applications.
  • Memory: It comes equipped with 1.5 MB of embedded flash memory and 192 KB of RAM, ensuring ample space for application code and data processing.
  • Connectivity: This MCU includes a range of communication interfaces such as CAN, LIN, and FlexRay, enabling seamless integration into a vehicle's communication network.
  • Security: Security features include a Memory Protection Unit (MPU), a Cryptographic Services Engine (CSE), and secure boot options to protect against unauthorized access and ensure data integrity.
  • Analog Interfaces: It also provides multiple channels of ADCs, facilitating accurate sensor data acquisition critical for ADAS and other control systems.
  • Timers: A suite of timing and control units including PWM, eMIOS, and PIT timers support complex timing operations and pulse width modulation for actuator control.
  • Temperature Range: The MCU operates over a wide temperature range from -40°C to +125°C, suitable for various automotive environments.

Applications:

The versatility of the SPC5745BBK1ACKU6 makes it ideal for a multitude of automotive applications. It is particularly well-suited for:

  • Advanced Driver-Assistance Systems (ADAS)
  • Powertrain and Engine Management Systems
  • Chassis and Safety Control
  • Body Electronics
  • In-Vehicle Networking and Gateway Modules

With its robust feature set and adherence to automotive quality standards, the NXP SPC5745BBK1ACKU6 MCU is a reliable and secure choice for automotive developers looking to enhance the performance and safety of their next-generation vehicles.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.8518 $86.5554
5+ $23.6733 $118.3665
8+ $22.9336 $183.4688
11+ $22.1938 $244.1318
14+ $21.4539 $300.3546
19+ $19.2346 $365.4574
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess